TE Connectivity Twisted Pair Cable 5113943002

Description
Body Features Cable Configuration : Twisted Pair Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color : Light Red, Black Configuration Features Number of Conductors : 2 Number of Strands : 7 Dimensions Conductor Diameter : .38 MM  [.015 INCH ] Overall Outside Diameter : 1.52 MM  [.06 INCH ] Strand Size (AWG) : 36 Wire Diameter : .03 MM  [.03 INCH ] Wire Size (AWG) : 28 Wire Size (CMA) : .76 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Other Wire Source : United Kingdom Packaging Features Packaging Method : Reel Packaging Quantity : 1 Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Twisted Pair Cable Type : Spec 44 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Body Features Cable Configuration : Twisted Pair Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color : Light Red, Black Configuration Features Number of Conductors : 2 Number of Strands : 7 Dimensions Conductor Diameter : .38 MM  [.015 INCH ] Overall Outside Diameter : 1.52 MM  [.06 INCH ] Strand Size (AWG) : 36 Wire Diameter : .03 MM  [.03 INCH ] Wire Size (AWG) : 28 Wire Size (CMA) : .76 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Other Wire Source : United Kingdom Packaging Features Packaging Method : Reel Packaging Quantity : 1 Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Twisted Pair Cable Type : Spec 44 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 5113943002 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
5113943002
Twisted Pair Cable 5113943002
Body Features Cable Configuration : Twisted Pair Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color : Light Red, Black Configuration Features Number of Conductors : 2 Number of Strands : 7 Dimensions Conductor Diameter : .38 MM  [.015 INCH ] Overall Outside Diameter : 1.52 MM  [.06 INCH ] Strand Size (AWG) : 36 Wire Diameter : .03 MM  [.03 INCH ] Wire Size (AWG) : 28 Wire Size (CMA) : .76 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Other Wire Source : United Kingdom Packaging Features Packaging Method : Reel Packaging Quantity : 1 Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Twisted Pair Cable Type : Spec 44 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Cable Configuration : Twisted Pair
  • Twisted Pair Cable Conductor Material : Tin-Coated Copper
  • Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked PVDF
  • Wire Color : Light Red, Black

Configuration Features


  • Number of Conductors : 2
  • Number of Strands : 7

Dimensions


  • Conductor Diameter : .38 MM  [.015 INCH ]
  • Overall Outside Diameter : 1.52 MM  [.06 INCH ]
  • Strand Size (AWG) : 36
  • Wire Diameter : .03 MM  [.03 INCH ]
  • Wire Size (AWG) : 28
  • Wire Size (CMA) : .76

Electrical Characteristics


  • Twisted Pair Cable Voltage Rating (VAC) : 600

Other


  • Wire Source : United Kingdom

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 1

Product Type Features


  • Cable Style : Primary
  • Product Classification : Cable - High Performance - Spec 44, 55 and RCW
  • Product Type : Cable
  • Twisted Pair Cable Type : Spec 44

Usage Conditions


  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 5113943002
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable - 0905073001 - TE Connectivity
Specs
Cable Insulation ZEROHAL
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair Cable - 1295333001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified Polyester
Cable Conductor Copper
View Details
Power Cable - 147919K001 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair Cable - 172299-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers