TE Connectivity Cable Transitions & Breakouts 511281-000

Description
Body Features Material : Low Fire Hazard Material Material Code : 100 Material Systems Code : 100 Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 17.7 - 35.5 MM  [.7 - 1.4 INCH ] Inside Diameter Range (Leg 1) : 17.7 - 35.5 MM  [.7 - 1.4 INCH ] Inside Diameter Range (Leg 2) : 7.7 - 15.2 MM  [.3 - .6 INCH ] Industry Standards Government Qualified : No Operation/Applicatio n Emission Features : Halogen-Free Power Cable Accessory : No Other Adhesive Code : 180 Adhesive Options : /180 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 322A Product Type Features Molded Part Shape : T Shape Size Code : 423 Usage Conditions Flammability : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Material : Low Fire Hazard Material Material Code : 100 Material Systems Code : 100 Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 17.7 - 35.5 MM  [.7 - 1.4 INCH ] Inside Diameter Range (Leg 1) : 17.7 - 35.5 MM  [.7 - 1.4 INCH ] Inside Diameter Range (Leg 2) : 7.7 - 15.2 MM  [.3 - .6 INCH ] Industry Standards Government Qualified : No Operation/Applicatio n Emission Features : Halogen-Free Power Cable Accessory : No Other Adhesive Code : 180 Adhesive Options : /180 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 322A Product Type Features Molded Part Shape : T Shape Size Code : 423 Usage Conditions Flammability : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 511281-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
511281-000
Cable Transitions & Breakouts 511281-000
Body Features Material : Low Fire Hazard Material Material Code : 100 Material Systems Code : 100 Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 17.7 - 35.5 MM  [.7 - 1.4 INCH ] Inside Diameter Range (Leg 1) : 17.7 - 35.5 MM  [.7 - 1.4 INCH ] Inside Diameter Range (Leg 2) : 7.7 - 15.2 MM  [.3 - .6 INCH ] Industry Standards Government Qualified : No Operation/Applicatio n Emission Features : Halogen-Free Power Cable Accessory : No Other Adhesive Code : 180 Adhesive Options : /180 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 322A Product Type Features Molded Part Shape : T Shape Size Code : 423 Usage Conditions Flammability : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Material : Low Fire Hazard Material
  • Material Code : 100
  • Material Systems Code : 100

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches & Legs : 3

Dimensions


  • Inside Diameter Range (Body) : 17.7 - 35.5 MM  [.7 - 1.4 INCH ]
  • Inside Diameter Range (Leg 1) : 17.7 - 35.5 MM  [.7 - 1.4 INCH ]
  • Inside Diameter Range (Leg 2) : 7.7 - 15.2 MM  [.3 - .6 INCH ]

Industry Standards


  • Government Qualified : No

Operation/Application


  • Emission Features : Halogen-Free
  • Power Cable Accessory : No

Other


  • Adhesive Code : 180
  • Adhesive Options : /180 Precoat
  • Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures
  • Molded Part Shape Code : 322A

Product Type Features


  • Molded Part Shape : T Shape
  • Size Code : 423

Usage Conditions


  • Flammability : Low Fire Hazard
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 511281-000
Product Name Cable Transitions & Breakouts
Material Low Fire Hazard Material
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 069129-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 003273N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 063035-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 009333-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details