TE Connectivity Board-In Connectors 5111595-2

Description
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 14 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Connector Height : 6.93 MM  [.548 INCH ] Connector Length : 13.61 MM  [.02 INCH ] Row-to-Row Spacing (MM) : 2 Wire Size (AWG) : 32 - 30 Electrical Characteristics Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.27 MM , .64 MM  [.05 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Cable-to-Board PCB Connector Type : PCB Mount Paddleboard Connector Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .61 MM  [.024 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 14 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Connector Height : 6.93 MM  [.548 INCH ] Connector Length : 13.61 MM  [.02 INCH ] Row-to-Row Spacing (MM) : 2 Wire Size (AWG) : 32 - 30 Electrical Characteristics Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.27 MM , .64 MM  [.05 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Cable-to-Board PCB Connector Type : PCB Mount Paddleboard Connector Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .61 MM  [.024 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-In Connectors - 5111595-2 - TE Connectivity
Berwyn, PA, United States
Board-In Connectors
5111595-2
Board-In Connectors 5111595-2
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 14 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Connector Height : 6.93 MM  [.548 INCH ] Connector Length : 13.61 MM  [.02 INCH ] Row-to-Row Spacing (MM) : 2 Wire Size (AWG) : 32 - 30 Electrical Characteristics Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.27 MM , .64 MM  [.05 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Cable-to-Board PCB Connector Type : PCB Mount Paddleboard Connector Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .61 MM  [.024 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Compatible With Wire & Cable Type : Ribbon Cable
  • Number of Positions : 14
  • Number of Rows : 4
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ]
  • Wire Contact Termination Area Plating Material : Tin-Lead
  • Wire Contact Termination Area Plating Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ]

Dimensions


  • Connector Height : 6.93 MM  [.548 INCH ]
  • Connector Length : 13.61 MM  [.02 INCH ]
  • Row-to-Row Spacing (MM) : 2
  • Wire Size (AWG) : 32 - 30

Electrical Characteristics


  • Insulation Resistance (MEGO) : 5000
  • Operating Voltage (VAC) : 30

Housing Features


  • Centerline (Pitch) : 1.27 MM , .64 MM  [.05 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 70

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector System : Cable-to-Board
  • PCB Connector Type : PCB Mount Paddleboard Connector

Termination Features


  • Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ]
  • Rectangular Termination Post & Tail Width : .61 MM  [.024 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.54 MM  [.1 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Board In, Direct Wire to Board - 5111595-2-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
5111595-2-ND
Board In, Direct Wire to Board 5111595-2-ND
14 Position Ribbon Cable Connector Black IDC Through Hole

14 Position Ribbon Cable Connector Black IDC Through Hole

Buy Now Datasheet
014 Assy Sys 50 Paddleboard Amp - Te Connectivity - 61M2932 - Newark, An Avnet Company
Chicago, IL, United States
014 Assy Sys 50 Paddleboard Amp - Te Connectivity
61M2932
014 Assy Sys 50 Paddleboard Amp - Te Connectivity 61M2932
014 ASSY SYS 50 PADDLEBOARD

014 ASSY SYS 50 PADDLEBOARD

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number 5111595-2 5111595-2-ND 61M2932
Product Name Board-In Connectors Board In, Direct Wire to Board 014 Assy Sys 50 Paddleboard Amp - Te Connectivity
Category Wire to Board Connector
Termination Through Hole - Solder
Voltage Rating 30 volts
Current Rating 0.5 amps
Contact Pitch 1.27 mm (0.0500 inch)
Unlock Full Specs
to access all available technical data