TE Connectivity Ribbon Cable Connectors 5111399-2

Description
Body Features Connector Profile : Standard Primary Product Color : Red Configuration Features Number of Positions : 14 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 8.64 MM  [.548 INCH ] Connector Length : 37.08 MM  [1.46 INCH ] PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Shrouded End Dimension : 3.81 MM  [.15 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PCT GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Center, Dual Polarizing Bar Mating Retention : With Mating Retention Type : Ejection Latch PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 18 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Mating Latch & Lock Type : Long Connector Product Type : Connector Assembly Connector System : Wire-to-Board Ribbon Cable Connector Header Type : Universal Ejection Pin Headers Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .64 MM  [.025 INCH ] Termination Post & Tail Length : 2.79 MM  [.11 INCH ] Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Standard Primary Product Color : Red Configuration Features Number of Positions : 14 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 8.64 MM  [.548 INCH ] Connector Length : 37.08 MM  [1.46 INCH ] PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Shrouded End Dimension : 3.81 MM  [.15 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PCT GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Center, Dual Polarizing Bar Mating Retention : With Mating Retention Type : Ejection Latch PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 18 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Mating Latch & Lock Type : Long Connector Product Type : Connector Assembly Connector System : Wire-to-Board Ribbon Cable Connector Header Type : Universal Ejection Pin Headers Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .64 MM  [.025 INCH ] Termination Post & Tail Length : 2.79 MM  [.11 INCH ] Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 5111399-2 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
5111399-2
Ribbon Cable Connectors 5111399-2
Body Features Connector Profile : Standard Primary Product Color : Red Configuration Features Number of Positions : 14 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 8.64 MM  [.548 INCH ] Connector Length : 37.08 MM  [1.46 INCH ] PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Shrouded End Dimension : 3.81 MM  [.15 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PCT GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Center, Dual Polarizing Bar Mating Retention : With Mating Retention Type : Ejection Latch PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 18 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Mating Latch & Lock Type : Long Connector Product Type : Connector Assembly Connector System : Wire-to-Board Ribbon Cable Connector Header Type : Universal Ejection Pin Headers Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .64 MM  [.025 INCH ] Termination Post & Tail Length : 2.79 MM  [.11 INCH ] Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Red

Configuration Features


  • Number of Positions : 14
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Shape & Form : Square
  • Contact Type : Pin
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Connector Height : 8.64 MM  [.548 INCH ]
  • Connector Length : 37.08 MM  [1.46 INCH ]
  • PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]
  • Shrouded End Dimension : 3.81 MM  [.15 INCH ]

Electrical Characteristics


  • Insulation Resistance (MEGO) : 5000
  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : PCT GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Center, Dual Polarizing Bar
  • Mating Retention : With
  • Mating Retention Type : Ejection Latch
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 18

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Mating Latch & Lock Type : Long
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Ribbon Cable Connector Header Type : Universal Ejection Pin Headers

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : .64 MM  [.025 INCH ]
  • Termination Post & Tail Length : 2.79 MM  [.11 INCH ]

Usage Conditions


  • Housing Temperature Rating : High
  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
5111399-2
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 5111399-2
CONN HEADER VERT 14POS 2.54MM

CONN HEADER VERT 14POS 2.54MM

Supplier's Site
A/l Univ Hdr 14P Vert Lg Lat Ht Amp - Te Connectivity - 19R0965 - Newark, An Avnet Company
Chicago, IL, United States
A/l Univ Hdr 14P Vert Lg Lat Ht Amp - Te Connectivity
19R0965
A/l Univ Hdr 14P Vert Lg Lat Ht Amp - Te Connectivity 19R0965
A/L UNIV HDR 14P VERT LG LAT HT

A/L UNIV HDR 14P VERT LG LAT HT

Supplier's Site

Technical Specifications

  TE Connectivity Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5111399-2 5111399-2 19R0965
Product Name Ribbon Cable Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins A/l Univ Hdr 14P Vert Lg Lat Ht Amp - Te Connectivity
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-344-0205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Connector Accessories - 103682-1-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Headers, Male Pins - A26629-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers