TE Connectivity Ribbon Cable Connectors 5111377-7

Description
Body Features Connector Profile : Standard Primary Product Color : Red Configuration Features Number of Positions : 30 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 8.53 MM  [.548 INCH ] Connector Length : 57.4 MM  [2.26 INCH ] PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Shrouded End Dimension : 3.81 MM  [.15 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PCT GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Center, Dual Polarizing Bar Mating Retention : With Mating Retention Type : Ejection Latch PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 24 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Mating Latch & Lock Type : Short Connector Product Type : Connector Assembly Connector System : Wire-to-Board Ribbon Cable Connector Header Type : Universal Ejection Pin Headers Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .64 MM  [.025 INCH ] Termination Post & Tail Length : 2.79 MM  [.11 INCH ] Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Red Configuration Features Number of Positions : 30 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 8.53 MM  [.548 INCH ] Connector Length : 57.4 MM  [2.26 INCH ] PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Shrouded End Dimension : 3.81 MM  [.15 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PCT GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Center, Dual Polarizing Bar Mating Retention : With Mating Retention Type : Ejection Latch PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 24 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Mating Latch & Lock Type : Short Connector Product Type : Connector Assembly Connector System : Wire-to-Board Ribbon Cable Connector Header Type : Universal Ejection Pin Headers Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .64 MM  [.025 INCH ] Termination Post & Tail Length : 2.79 MM  [.11 INCH ] Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 5111377-7 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
5111377-7
Ribbon Cable Connectors 5111377-7
Body Features Connector Profile : Standard Primary Product Color : Red Configuration Features Number of Positions : 30 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 8.53 MM  [.548 INCH ] Connector Length : 57.4 MM  [2.26 INCH ] PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Shrouded End Dimension : 3.81 MM  [.15 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PCT GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Center, Dual Polarizing Bar Mating Retention : With Mating Retention Type : Ejection Latch PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 24 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Mating Latch & Lock Type : Short Connector Product Type : Connector Assembly Connector System : Wire-to-Board Ribbon Cable Connector Header Type : Universal Ejection Pin Headers Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .64 MM  [.025 INCH ] Termination Post & Tail Length : 2.79 MM  [.11 INCH ] Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Red

Configuration Features


  • Number of Positions : 30
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Shape & Form : Square
  • Contact Type : Pin
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Connector Height : 8.53 MM  [.548 INCH ]
  • Connector Length : 57.4 MM  [2.26 INCH ]
  • PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]
  • Shrouded End Dimension : 3.81 MM  [.15 INCH ]

Electrical Characteristics


  • Insulation Resistance (MEGO) : 5000
  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : PCT GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Center, Dual Polarizing Bar
  • Mating Retention : With
  • Mating Retention Type : Ejection Latch
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 24

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Mating Latch & Lock Type : Short
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Ribbon Cable Connector Header Type : Universal Ejection Pin Headers

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : .64 MM  [.025 INCH ]
  • Termination Post & Tail Length : 2.79 MM  [.11 INCH ]

Usage Conditions


  • Housing Temperature Rating : High
  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Headers, Male Pins - 5111377-7-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
5111377-7-ND
Headers, Male Pins 5111377-7-ND
"Connector Header Through Hole, Right Angle 30 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 30 position 0.100"" (2.54mm)"

Buy Now Datasheet
A/l Univ Hdr 30P Ra Sht Lat Ht Amp - Te Connectivity - 19R0963 - Newark, An Avnet Company
Chicago, IL, United States
A/l Univ Hdr 30P Ra Sht Lat Ht Amp - Te Connectivity
19R0963
A/l Univ Hdr 30P Ra Sht Lat Ht Amp - Te Connectivity 19R0963
A/L UNIV HDR 30P RA SHT LAT HT

A/L UNIV HDR 30P RA SHT LAT HT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 5111377-7 5111377-7-ND 19R0963
Product Name Ribbon Cable Connectors Headers, Male Pins A/l Univ Hdr 30P Ra Sht Lat Ht Amp - Te Connectivity
Connector Type Wire to Board Connector Header Connector; Header
Termination Through Hole - Solder
Mounting Board Mount Through Hole, Right Angle
Unlock Full Specs
to access all available technical data