TE Connectivity Hard Metric Connector, Plug, 175Pos; Connector Polarization Amp Te Connectivity 5106510-1

Description
HARD METRIC CONNECTOR, PLUG, 175POS; Connector Polarization:None; Connector Style:B; Connector Type:Hard Metric (HM); Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Press Fit Vertical; Gender:Header RoHS Compliant: Yes
Datasheet
Description
HARD METRIC CONNECTOR, PLUG, 175POS; Connector Polarization:None; Connector Style:B; Connector Type:Hard Metric (HM); Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Press Fit Vertical; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Plug, 175Pos; Connector Polarization Amp Te Connectivity - 42K6991 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Plug, 175Pos; Connector Polarization Amp Te Connectivity
42K6991
Hard Metric Connector, Plug, 175Pos; Connector Polarization Amp Te Connectivity 42K6991
HARD METRIC CONNECTOR, PLUG, 175POS; Connector Polarization:None; Connector Style:B; Connector Type:Hard Metric (HM); Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Press Fit Vertical; Gender:Header RoHS Compliant: Yes

HARD METRIC CONNECTOR, PLUG, 175POS; Connector Polarization:None; Connector Style:B; Connector Type:Hard Metric (HM); Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Press Fit Vertical; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 42K6991
Product Name Hard Metric Connector, Plug, 175Pos; Connector Polarization Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
PCB Headers & Receptacles - 102973-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers, Male Pins - 10129379-904002BLF - ODG (Origin Data Global)
Amphenol Communications Solutions
Specs
Product Type IC Headers; Header, Cuttable
Mounting Through-Hole; Solder; Through Hole, Right Angle
Voltage Rating 110 volts
View Details
2 suppliers
Headers & Wire Housings - G125-MS12005M1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details