TE Connectivity Hard Metric Backplane Connectors 5106414-1

Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 25 Number of Positions : 125 Number of Rows : 5 Number of Signal Positions : 174 PCB Mount Orientation : Vertical Rows Loaded : C, E, B, D, F, A Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Length : 5.25 MM , 8.25 MM , 6.75 MM  [.266 INCH , .325 INCH , .207 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 50 MM  [1.969 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 10 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Reduced Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 25 Number of Positions : 125 Number of Rows : 5 Number of Signal Positions : 174 PCB Mount Orientation : Vertical Rows Loaded : C, E, B, D, F, A Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Length : 5.25 MM , 8.25 MM , 6.75 MM  [.266 INCH , .325 INCH , .207 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 50 MM  [1.969 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 10 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Reduced Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 5106414-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
5106414-1
Hard Metric Backplane Connectors 5106414-1
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 25 Number of Positions : 125 Number of Rows : 5 Number of Signal Positions : 174 PCB Mount Orientation : Vertical Rows Loaded : C, E, B, D, F, A Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Length : 5.25 MM , 8.25 MM , 6.75 MM  [.266 INCH , .325 INCH , .207 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 50 MM  [1.969 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 10 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Reduced Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Backplane Architecture : Mezzanine
  • Number of Columns : 25
  • Number of Positions : 125
  • Number of Rows : 5
  • Number of Signal Positions : 174
  • PCB Mount Orientation : Vertical
  • Rows Loaded : C, E, B, D, F, A

Contact Features


  • CompactPCI Designation : None
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Length : 5.25 MM , 8.25 MM , 6.75 MM  [.266 INCH , .325 INCH , .207 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Feedthrough Post Length : 3.7 MM  [.146 INCH ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Length : 50 MM  [1.969 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Front Mating Level : Level 1

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box & Tube, Tube
  • Packaging Quantity : 10

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Signal Characteristics


  • Crosstalk Version : Reduced
  • Data Rate (GBS) : ≤1

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Board to Board & Mezzanine Connectors - 5106414-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5106414-1
Board to Board & Mezzanine Connectors 5106414-1
Z-PACK/A M-HDR 125P

Z-PACK/A M-HDR 125P

Buy Now
Hard Metric, Standard - 5106414-1-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
5106414-1-ND
Hard Metric, Standard 5106414-1-ND
"125 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"125 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Z-Pack/a M-Hdr 125P Amp - Te Connectivity - 19R0935 - Newark, An Avnet Company
Chicago, IL, United States
Z-Pack/a M-Hdr 125P Amp - Te Connectivity
19R0935
Z-Pack/a M-Hdr 125P Amp - Te Connectivity 19R0935
Z-PACK/A M-HDR 125P

Z-PACK/A M-HDR 125P

Supplier's Site
Backplane Connectors - Hard Metric, Standard - 5106414-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
5106414-1
Backplane Connectors - Hard Metric, Standard 5106414-1
CONN HEADER 125POS 2MM PRESS-FIT

CONN HEADER 125POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5106414-1 5106414-1 5106414-1-ND 19R0935 5106414-1
Product Name Hard Metric Backplane Connectors Board to Board & Mezzanine Connectors Hard Metric, Standard Z-Pack/a M-Hdr 125P Amp - Te Connectivity Backplane Connectors - Hard Metric, Standard
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount Through Hole
Current Rating 1.5 amps
Contact Pitch 1.98 mm (0.0780 inch) 2.01 mm (0.0790 inch)
Unlock Full Specs
to access all available technical data