TE Connectivity Hard Metric Backplane Connectors 5106165-1

Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 25 Number of Positions : 125 Number of Rows : 5 Number of Signal Positions : 110 PCB Mount Orientation : Vertical Rows Loaded : C, D, E, A, B Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .5 MICM  [20 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length : 13 MM  [.512 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 50 MM  [1.969 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 25 Number of Positions : 125 Number of Rows : 5 Number of Signal Positions : 110 PCB Mount Orientation : Vertical Rows Loaded : C, D, E, A, B Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .5 MICM  [20 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length : 13 MM  [.512 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 50 MM  [1.969 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 5106165-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
5106165-1
Hard Metric Backplane Connectors 5106165-1
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 25 Number of Positions : 125 Number of Rows : 5 Number of Signal Positions : 110 PCB Mount Orientation : Vertical Rows Loaded : C, D, E, A, B Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .5 MICM  [20 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length : 13 MM  [.512 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 50 MM  [1.969 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Backplane Architecture : Mezzanine
  • Number of Columns : 25
  • Number of Positions : 125
  • Number of Rows : 5
  • Number of Signal Positions : 110
  • PCB Mount Orientation : Vertical
  • Rows Loaded : C, D, E, A, B

Contact Features


  • CompactPCI Designation : None
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : .5 MICM  [20 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Feedthrough Post Length : 13 MM  [.512 INCH ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Length : 50 MM  [1.969 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Front Mating Level : Level 1

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 10

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Signal Characteristics


  • Crosstalk Version : Standard
  • Data Rate (GBS) : ≤1

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Singapore, Singapore
Through-Hole Electronic Connector
407-5106165-1
Through-Hole Electronic Connector 407-5106165-1
125 Pos 2mm Pitch Straight Male Header, Through Hole, Bronze Tin Product overview: 5106165-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5106165-1 can be used for catalog matching and distributor lookup.

125 Pos 2mm Pitch Straight Male Header, Through Hole, Bronze Tin Product overview: 5106165-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5106165-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard Metric, Standard - A97853-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
A97853-ND
Hard Metric, Standard A97853-ND
"125 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"125 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Backplane Connectors - 5106165-1 - 1000853-5106165-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5106165-1
1000853-5106165-1
Backplane Connectors - 5106165-1 1000853-5106165-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1000853-5106165-1 Packaging: Tube/Rail Number of Positions: 125 Pitch: 0.079" (2.00mm) Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 5 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: B 25 Voltage Rating: 500Vrms Current Rating: 1.5A Mounting: Through Hole Connector Usage: Backplane Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1000853-5106165-1
Packaging: Tube/Rail
Number of Positions: 125
Pitch: 0.079" (2.00mm)
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 5
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: B 25
Voltage Rating: 500Vrms
Current Rating: 1.5A
Mounting: Through Hole
Connector Usage: Backplane
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 5106165-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5106165-1
Board to Board & Mezzanine Connectors 5106165-1
Z-PACK/B M-HDR 125P

Z-PACK/B M-HDR 125P

Buy Now
Backplane Connectors - Hard Metric, Standard - 5106165-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
5106165-1
Backplane Connectors - Hard Metric, Standard 5106165-1
CONN HEADER 125POS 2MM PRESS-FIT

CONN HEADER 125POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Powell Electronics, Inc. Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5106165-1 407-5106165-1 A97853-ND 1000853-5106165-1 5106165-1 5106165-1
Product Name Hard Metric Backplane Connectors Through-Hole Electronic Connector Hard Metric, Standard Backplane Connectors - 5106165-1 Board to Board & Mezzanine Connectors Backplane Connectors - Hard Metric, Standard
Category Board to Board Connector
Termination Through Hole - Press-Fit Press-Fit Press-Fit
Mounting Board Mount Through Hole Through Hole
Current Rating 1.5 amps 1.5 amps
Contact Pitch 1.98 mm (0.0780 inch) 2.01 mm (0.0790 inch)
Unlock Full Specs
to access all available technical data