TE Connectivity Back Plane Conn, Header, 110Pos, 5Row; Product Range Te Connectivity 5106015-1

Description
BACK PLANE CONN, HEADER, 110POS, 5ROW; Product Range:Z-PACK Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Contact Material:Phosphor BronzeRoHS Compliant: Yes
Description
BACK PLANE CONN, HEADER, 110POS, 5ROW; Product Range:Z-PACK Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Contact Material:Phosphor BronzeRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Back Plane Conn, Header, 110Pos, 5Row; Product Range Te Connectivity - 99X5623 - Newark, An Avnet Company
Chicago, IL, United States
Back Plane Conn, Header, 110Pos, 5Row; Product Range Te Connectivity
99X5623
Back Plane Conn, Header, 110Pos, 5Row; Product Range Te Connectivity 99X5623
BACK PLANE CONN, HEADER, 110POS, 5ROW; Product Range:Z-PACK Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Contact Material:Phosphor BronzeRoHS Compliant: Yes

BACK PLANE CONN, HEADER, 110POS, 5ROW; Product Range:Z-PACK Series; No. of Contacts:110Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Contact Material:Phosphor BronzeRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 99X5623
Product Name Back Plane Conn, Header, 110Pos, 5Row; Product Range Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
Headers & Wire Housings - G125-FV21005L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Headers & Wire Housings - 102154-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details