TE Connectivity ™ Headers & Wire Housings 5104338-4

Description
LO PRO HT KNKD DRV HD
Request a Quote Datasheet
Description
LO PRO HT KNKD DRV HD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 5104338-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5104338-4
Headers & Wire Housings 5104338-4
LO PRO HT KNKD DRV HD

LO PRO HT KNKD DRV HD

Buy Now
Headers & Wire Housings - 5104338-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5104338-4
Headers & Wire Housings 5104338-4
A/L LOW PRO HDR 20P VERT HT

A/L LOW PRO HDR 20P VERT HT

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
5104338-4
Headers & Wire Housings 5104338-4
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1024283-5104338-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1024283-5104338-4
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1024283-5104338-4
Win Source Part Number: 1024283-5104338-4 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: AMP-Latch Number of Positions: 20 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Kinked Pin, Solder Fastening Type: Push-Pull Package: Tube Contact Material: Brass Material Flammability Rating: UL94 V-0 Standard Package: 75 Insulation Material: Polyphthalamide (PPA), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold or Gold-Palladium Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.120" (3.05mm) Insulation Height: 0.385" (9.78mm) Contact Shape: Square Temperature Range - Operating: -65°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 51043384,-5104338-4- SI,A33176 Base Product Number: 5104338

Win Source Part Number: 1024283-5104338-4
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: AMP-Latch
Number of Positions: 20
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Kinked Pin, Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Standard Package: 75
Insulation Material: Polyphthalamide (PPA), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold or Gold-Palladium
Contact Finish Thickness - Mating: 15.0µin (0.38µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.120" (3.05mm)
Insulation Height: 0.385" (9.78mm)
Contact Shape: Square
Temperature Range - Operating: -65°C ~ 105°C
Contact Length - Mating: 0.240" (6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 51043384,-5104338-4-SI,A33176
Base Product Number: 5104338

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number 5104338-4 1024283-5104338-4
Product Name Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole
Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Discrete Sockets - 1613690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
72X Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
View Details