TE Connectivity Wire-Board Connector, Header, 10 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 5104338-1.

Description
WIRE-BOARD CONNECTOR, HEADER, 10 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMP-LATCH Series RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, HEADER, 10 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMP-LATCH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Header, 10 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 28AC9966 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 10 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
28AC9966
Wire-Board Connector, Header, 10 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 28AC9966
WIRE-BOARD CONNECTOR, HEADER, 10 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMP-LATCH Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 10 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMP-LATCH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC9966
Product Name Wire-Board Connector, Header, 10 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details