TE Connectivity Wire-Board Connector, Header, 40 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 5103309-8.

Description
WIRE-BOARD CONNECTOR, HEADER, 40 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMP-LATCH Series RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, HEADER, 40 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMP-LATCH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Header, 40 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 30AC5050 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 40 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
30AC5050
Wire-Board Connector, Header, 40 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 30AC5050
WIRE-BOARD CONNECTOR, HEADER, 40 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMP-LATCH Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 40 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMP-LATCH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC5050
Product Name Wire-Board Connector, Header, 40 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e) - 110558 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2000-5310/102-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers