TE Connectivity Hook Up Wire 5102433001

Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Polyalkene Wire Color (Base) : Blue Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : 1.05 - 1.15 MM  [.041 - .045 INCH ] Outside Cable Diameter : 1.41 - 1.56 MM  [.055 - .061 INCH ] Strand Size (AWG) : 32 Weight (Nominal) (KGKM) : 8.2 Wire Size (MMSQ) : .75 Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 24.7 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Usage Conditions Cable Type : FlexLite Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Polyalkene Wire Color (Base) : Blue Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : 1.05 - 1.15 MM  [.041 - .045 INCH ] Outside Cable Diameter : 1.41 - 1.56 MM  [.055 - .061 INCH ] Strand Size (AWG) : 32 Weight (Nominal) (KGKM) : 8.2 Wire Size (MMSQ) : .75 Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 24.7 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Usage Conditions Cable Type : FlexLite Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 5102433001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
5102433001
Hook Up Wire 5102433001
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Polyalkene Wire Color (Base) : Blue Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : 1.05 - 1.15 MM  [.041 - .045 INCH ] Outside Cable Diameter : 1.41 - 1.56 MM  [.055 - .061 INCH ] Strand Size (AWG) : 32 Weight (Nominal) (KGKM) : 8.2 Wire Size (MMSQ) : .75 Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 24.7 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Usage Conditions Cable Type : FlexLite Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Plated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified Polyalkene
  • Wire Color (Base) : Blue

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range : 1.05 - 1.15 MM  [.041 - .045 INCH ]
  • Outside Cable Diameter : 1.41 - 1.56 MM  [.055 - .061 INCH ]
  • Strand Size (AWG) : 32
  • Weight (Nominal) (KGKM) : 8.2
  • Wire Size (MMSQ) : .75
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Operating Voltage (V) : 600
  • Resistance Rating Conditions (Max) : 24.7 Ω/1000 ft @ 68°F

Product Type Features


  • Cable Style : Primary, Stranded

Usage Conditions


  • Cable Type : FlexLite
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 5102433001
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 162811-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Primary Wire - 1786063001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.7500 mm² (0.0012 in²)
View Details
Hook Up Wire - 1217833001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
Primary Wire - 1332543001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details