TE Connectivity Connector Systems Amp - Te Connectivity 5102161-2.

Description
Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMP-LATCH Series; Connector Shroud:Shrouded; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMP-LATCH Series; Connector Shroud:Shrouded; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Systems Amp - Te Connectivity - 30AC5048 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Amp - Te Connectivity
30AC5048
Connector Systems Amp - Te Connectivity 30AC5048
Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMP-LATCH Series; Connector Shroud:Shrouded; Contact Material:- RoHS Compliant: Yes

Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMP-LATCH Series; Connector Shroud:Shrouded; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC5048
Product Name Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Wire-Board Connector Receptacle, 6 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity - 85C1251 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Mounting Cable Mount
View Details
Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details