TE Connectivity Headers & Wire Housings 5102154-4

Description
A/L UNIV HDR 20P VERT
Request a Quote Datasheet
Description
A/L UNIV HDR 20P VERT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 5102154-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5102154-4
Headers & Wire Housings 5102154-4
A/L UNIV HDR 20P VERT

A/L UNIV HDR 20P VERT

Buy Now
Headers & Wire Housings - 5102154-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5102154-4
Headers & Wire Housings 5102154-4
A-L UNIV HEADER ASSY

A-L UNIV HEADER ASSY

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
5102154-4
Headers & Wire Housings 5102154-4
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Connector, Header, 20Pos, 2Row, 2.54Mm; Pitch Spacing Amp Te Connectivity - 79Y0134 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 2.54Mm; Pitch Spacing Amp Te Connectivity
79Y0134
Connector, Header, 20Pos, 2Row, 2.54Mm; Pitch Spacing Amp Te Connectivity 79Y0134
CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Header; Product Range:AMP-LATCH Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Header; Product Range:AMP-LATCH Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 5102154-4 79Y0134
Product Name Headers & Wire Housings Connector, Header, 20Pos, 2Row, 2.54Mm; Pitch Spacing Amp Te Connectivity
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Headers, Male Pins - 95278-106-04LF - ODG (Origin Data Global)
Amphenol Communications Solutions
Specs
Product Type IC Headers; Header, Breakaway
Mounting SMT; Solder; Surface Mount
Current Rating 3 amps
View Details
2 suppliers
PCB Headers & Receptacles - 102567-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers