TE Connectivity Card Edge Conn, Header, 154Pos, 7Row; Product Range Amp Te Connectivity 5100668-1

Description
CARD EDGE CONN, HEADER, 154POS, 7ROW; Product Range:Z-PACK Series; No. of Contacts:154Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze;RoHS Compliant: Yes
Description
CARD EDGE CONN, HEADER, 154POS, 7ROW; Product Range:Z-PACK Series; No. of Contacts:154Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze;RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, Header, 154Pos, 7Row, part number 82Y7739, is part of the Z-PACK 2mm Hard Metric connector system by TE Connectivity. This connector features a high-density design, allowing for efficient space utilization on backplanes and daughter cards. It supports a variety of applications, including servers, storage devices, and high-speed trains. The connector has a signal pin rating of 1.5 A at 70°C and a nominal resistance of less than 13.5 mOhm. It is designed with a press-fit contact termination type and is compliant with RoHS standards. The housing is made from UL94V-O rated, glass-filled polyester, ensuring durability and reliability in various environments. The connector system also includes keying features to prevent mismatches and offers design flexibility with modular configurations.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, Header, 154Pos, 7Row, part number 82Y7739, is part of the Z-PACK 2mm Hard Metric connector system by TE Connectivity. This connector features a high-density design, allowing for efficient space utilization on backplanes and daughter cards. It supports a variety of applications, including servers, storage devices, and high-speed trains. The connector has a signal pin rating of 1.5 A at 70°C and a nominal resistance of less than 13.5 mOhm. It is designed with a press-fit contact termination type and is compliant with RoHS standards. The housing is made from UL94V-O rated, glass-filled polyester, ensuring durability and reliability in various environments. The connector system also includes keying features to prevent mismatches and offers design flexibility with modular configurations.

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Header, 154Pos, 7Row; Product Range Amp Te Connectivity - 82Y7739 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Header, 154Pos, 7Row; Product Range Amp Te Connectivity
82Y7739
Card Edge Conn, Header, 154Pos, 7Row; Product Range Amp Te Connectivity 82Y7739
CARD EDGE CONN, HEADER, 154POS, 7ROW; Product Range:Z-PACK Series; No. of Contacts:154Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze;RoHS Compliant: Yes

CARD EDGE CONN, HEADER, 154POS, 7ROW; Product Range:Z-PACK Series; No. of Contacts:154Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze;RoHS Compliant: Yes

Supplier's Site Datasheet
Hard Metric Connector, Plug, 154 Position; Product Range Amp Te Connectivity - 42K6969 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Plug, 154 Position; Product Range Amp Te Connectivity
42K6969
Hard Metric Connector, Plug, 154 Position; Product Range Amp Te Connectivity 42K6969
HARD METRIC CONNECTOR, PLUG, 154 POSITION; Product Range:Z-PACK Series; No. of Contacts:154Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; No. of Ground Return Rows:2 RoHS Compliant: Yes

HARD METRIC CONNECTOR, PLUG, 154 POSITION; Product Range:Z-PACK Series; No. of Contacts:154Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; No. of Ground Return Rows:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 82Y7739
Product Name Card Edge Conn, Header, 154Pos, 7Row; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Discrete Sockets - 1730874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details