TE Connectivity Hard Metric Connector, Plug, 154 Position; Product Range Amp Te Connectivity 5100668-1.

Description
HARD METRIC CONNECTOR, PLUG, 154 POSITION; Product Range:Z-PACK Series; No. of Contacts:154Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; No. of Ground Return Rows:2 RoHS Compliant: Yes
Datasheet
Description
HARD METRIC CONNECTOR, PLUG, 154 POSITION; Product Range:Z-PACK Series; No. of Contacts:154Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; No. of Ground Return Rows:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Plug, 154 Position; Product Range Amp Te Connectivity - 28AC9938 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Plug, 154 Position; Product Range Amp Te Connectivity
28AC9938
Hard Metric Connector, Plug, 154 Position; Product Range Amp Te Connectivity 28AC9938
HARD METRIC CONNECTOR, PLUG, 154 POSITION; Product Range:Z-PACK Series; No. of Contacts:154Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; No. of Ground Return Rows:2 RoHS Compliant: Yes

HARD METRIC CONNECTOR, PLUG, 154 POSITION; Product Range:Z-PACK Series; No. of Contacts:154Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; No. of Ground Return Rows:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 28AC9938
Product Name Hard Metric Connector, Plug, 154 Position; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
D-Sub Standard Board Mount - D09S23A4GV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
PCB Headers & Receptacles - 102618-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details