TE Connectivity Connector, Card Edge, Receptacle, 110 Position, 5Row; Product Range Amp - Te Connectivity 5100147-1.

Description
CONNECTOR, CARD EDGE, RECEPTACLE, 110 POSITION, 5ROW; Product Range:Z-PACK Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, CARD EDGE, RECEPTACLE, 110 POSITION, 5ROW; Product Range:Z-PACK Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Card Edge, Receptacle, 110 Position, 5Row; Product Range Amp - Te Connectivity - 26AC8129 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Card Edge, Receptacle, 110 Position, 5Row; Product Range Amp - Te Connectivity
26AC8129
Connector, Card Edge, Receptacle, 110 Position, 5Row; Product Range Amp - Te Connectivity 26AC8129
CONNECTOR, CARD EDGE, RECEPTACLE, 110 POSITION, 5ROW; Product Range:Z-PACK Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

CONNECTOR, CARD EDGE, RECEPTACLE, 110 POSITION, 5ROW; Product Range:Z-PACK Series; No. of Contacts:110Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8129
Product Name Connector, Card Edge, Receptacle, 110 Position, 5Row; Product Range Amp - Te Connectivity
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA3J - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3-BK - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Connector/Terminal/Pin - 65553215 - Radwell International
Specs
Geometry Straight
Voltage Rating 250 volts
View Details