TE Connectivity Power Line Filters 50FCD10

Description
TE Connectivity 50FCD10
Request a Quote Datasheet
Description
TE Connectivity 50FCD10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 7821006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
7821006
Power Line Filters 7821006
TE Connectivity 50FCD10

TE Connectivity 50FCD10

Supplier's Site
Power Line Filter Modules - CCM1943-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1943-ND
Power Line Filter Modules CCM1943-ND
Three Phase (Delta) EMC/EMI Line Filter 50A AC 50/60Hz Two Stage Terminal Block

Three Phase (Delta) EMC/EMI Line Filter 50A AC 50/60Hz Two Stage Terminal Block

Buy Now Datasheet
Rfi Power Line Filter, 50A, 9.8Ma; Filter Applications Corcom Te Connectivity - 78K7300 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 50A, 9.8Ma; Filter Applications Corcom Te Connectivity
78K7300
Rfi Power Line Filter, 50A, 9.8Ma; Filter Applications Corcom Te Connectivity 78K7300
RFI POWER LINE FILTER, 50A, 9.8mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:50A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

RFI POWER LINE FILTER, 50A, 9.8mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:50A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7821006 CCM1943-ND 78K7300
Product Name Power Line Filters Power Line Filter Modules Rfi Power Line Filter, 50A, 9.8Ma; Filter Applications Corcom Te Connectivity
Filter Type Three Phase Three Phase Three Phase
Standards and Certifications RoHS RoHS
Package / Mounting Chassis Mount
Product Standards UR
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-138-340-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Power Line Filters - 2378684 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details