TE Connectivity Filter, Power Line, 50A, 6.7Ma; Filter Applications Corcom Te Connectivity 50FC10

Description
FILTER, POWER LINE, 50A, 6.7mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:50A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FILTER, POWER LINE, 50A, 6.7mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:50A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Power Line, 50A, 6.7Ma; Filter Applications Corcom Te Connectivity - 83K3099 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, 50A, 6.7Ma; Filter Applications Corcom Te Connectivity
83K3099
Filter, Power Line, 50A, 6.7Ma; Filter Applications Corcom Te Connectivity 83K3099
FILTER, POWER LINE, 50A, 6.7mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:50A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:- RoHS Compliant: Yes

FILTER, POWER LINE, 50A, 6.7mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:50A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 83K3099
Product Name Filter, Power Line, 50A, 6.7Ma; Filter Applications Corcom Te Connectivity
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1608-SBSGP5000332MXTDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filters - 2378760 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details
Common Mode Choke, 0.9Mh, 12A, 1-Phase; Inductance Schurter - 53AJ8388 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Current 12 amps
View Details