TE Connectivity Power Line Filter Modules 50AYA6A

Description
Three Phase (Wye) EMC/EMI Line Filter 50A AC 50/60Hz Single Stage Threaded Post (1/4-20)
Request a Quote Datasheet
Description
Three Phase (Wye) EMC/EMI Line Filter 50A AC 50/60Hz Single Stage Threaded Post (1/4-20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1941-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1941-ND
Power Line Filter Modules CCM1941-ND
Three Phase (Wye) EMC/EMI Line Filter 50A AC 50/60Hz Single Stage Threaded Post (1/4-20)

Three Phase (Wye) EMC/EMI Line Filter 50A AC 50/60Hz Single Stage Threaded Post (1/4-20)

Buy Now Datasheet
Power Line Filter, 3Phase, 440V, 50A; Filter Applications Corcom Te Connectivity - 19R0813 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3Phase, 440V, 50A; Filter Applications Corcom Te Connectivity
19R0813
Power Line Filter, 3Phase, 440V, 50A; Filter Applications Corcom Te Connectivity 19R0813
POWER LINE FILTER, 3PHASE, 440V, 50A; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:50A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

POWER LINE FILTER, 3PHASE, 440V, 50A; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:50A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1941-ND 19R0813
Product Name Power Line Filter Modules Power Line Filter, 3Phase, 440V, 50A; Filter Applications Corcom Te Connectivity
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards UR
Operating Temperature -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB3SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers
Power Line Filter Modules - 15DAF1-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Panel Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UL, VDE
View Details
2 suppliers
Power Entry Module W/filter, 8A, Qc; Connector Type Schurter - 69AC4217 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 8 amps
View Details