TE Connectivity Socket, 4.27Mm, 28-25Awg; Insulation Amp Te Connectivity 50935-6

Description
SOCKET, 4.27MM, 28-25AWG; Insulation:Non Insulated; Mounting Hole Dia:1.04mm; Terminal Plating:Gold; Overall Length:4.27mm; Length - Below Flange:-; Product Range:1 Series RoHS Compliant: Yes
Description
SOCKET, 4.27MM, 28-25AWG; Insulation:Non Insulated; Mounting Hole Dia:1.04mm; Terminal Plating:Gold; Overall Length:4.27mm; Length - Below Flange:-; Product Range:1 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket, 4.27Mm, 28-25Awg; Insulation Amp Te Connectivity - 15H9045 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4.27Mm, 28-25Awg; Insulation Amp Te Connectivity
15H9045
Socket, 4.27Mm, 28-25Awg; Insulation Amp Te Connectivity 15H9045
SOCKET, 4.27MM, 28-25AWG; Insulation:Non Insulated; Mounting Hole Dia:1.04mm; Terminal Plating:Gold; Overall Length:4.27mm; Length - Below Flange:-; Product Range:1 Series RoHS Compliant: Yes

SOCKET, 4.27MM, 28-25AWG; Insulation:Non Insulated; Mounting Hole Dia:1.04mm; Terminal Plating:Gold; Overall Length:4.27mm; Length - Below Flange:-; Product Range:1 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 15H9045
Product Name Socket, 4.27Mm, 28-25Awg; Insulation Amp Te Connectivity
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627194-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Dual Wire Ferrules - 2800.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
2 suppliers
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details