TE Connectivity Test Spring Socket; Body Material Amp - Te Connectivity 50871-1

Description
Test Spring Socket; Body Material:Copper; Body Plating:Tin; Features:Open Bottom; For Use With:0.042 to 0.049 in. Mating Pin Diameter Range; Leaded Process Compatible:No; Overall Length:0.288"; Peak Reflow Compatible (260 C):No RoHS Compliant: No
Description
Test Spring Socket; Body Material:Copper; Body Plating:Tin; Features:Open Bottom; For Use With:0.042 to 0.049 in. Mating Pin Diameter Range; Leaded Process Compatible:No; Overall Length:0.288"; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Test Spring Socket; Body Material Amp - Te Connectivity - 33B9506 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Socket; Body Material Amp - Te Connectivity
33B9506
Test Spring Socket; Body Material Amp - Te Connectivity 33B9506
Test Spring Socket; Body Material:Copper; Body Plating:Tin; Features:Open Bottom; For Use With:0.042 to 0.049 in. Mating Pin Diameter Range; Leaded Process Compatible:No; Overall Length:0.288"; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Test Spring Socket; Body Material:Copper; Body Plating:Tin; Features:Open Bottom; For Use With:0.042 to 0.049 in. Mating Pin Diameter Range; Leaded Process Compatible:No; Overall Length:0.288"; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33B9506
Product Name Test Spring Socket; Body Material Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MB-142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Circular Connector Assemblies - 2330-E11508-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 45 to 70 volts
View Details