TE Connectivity Connector Contacts 5086147-1

Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Length : 14.35 MM  [.565 INCH ] Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness (MICIN) : 100 - 200 Contact Orientation : Straight Contact Type : Pin PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Contact Resistance (MOHM) : 12 Dielectric Withstanding Voltage (Max) (V) : 1200 Insulation Resistance (MEGO) : 5000 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Packaging Quantity : 20000 Termination Features Product Terminates To : Printed Circuit Board Termination Post & Tail Length : 4.75 MM  [.187 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -65 - 60
Request a Quote
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Length : 14.35 MM  [.565 INCH ] Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness (MICIN) : 100 - 200 Contact Orientation : Straight Contact Type : Pin PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Contact Resistance (MOHM) : 12 Dielectric Withstanding Voltage (Max) (V) : 1200 Insulation Resistance (MEGO) : 5000 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Packaging Quantity : 20000 Termination Features Product Terminates To : Printed Circuit Board Termination Post & Tail Length : 4.75 MM  [.187 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -65 - 60
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 5086147-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
5086147-1
Connector Contacts 5086147-1
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Length : 14.35 MM  [.565 INCH ] Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness (MICIN) : 100 - 200 Contact Orientation : Straight Contact Type : Pin PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Contact Resistance (MOHM) : 12 Dielectric Withstanding Voltage (Max) (V) : 1200 Insulation Resistance (MEGO) : 5000 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Packaging Quantity : 20000 Termination Features Product Terminates To : Printed Circuit Board Termination Post & Tail Length : 4.75 MM  [.187 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -65 - 60

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Length : 14.35 MM  [.565 INCH ]
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness (MICIN) : 100 - 200
  • Contact Orientation : Straight
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Tin

Electrical Characteristics


  • Contact Resistance (MOHM) : 12
  • Dielectric Withstanding Voltage (Max) (V) : 1200
  • Insulation Resistance (MEGO) : 5000

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 20000

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Post & Tail Length : 4.75 MM  [.187 INCH ]

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 60
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 5086147-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104480-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-1627057-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 0662-207-0082 - TE Connectivity
Specs
Features RoHS
International 35 to 55 mm2
View Details
Connector Contacts - 1-163083-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details