Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Stranded, Solid, Sector, Round Primary Product Material : Aluminum, Copper
Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 95 - 150 Compatible Conductor Range (AWGKC) : 4/0 - 300 Palm Hole Diameter : 13, 17
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Mechanical Connector Product Type : Terminal Lug
Product Availability Product Availability : Worldwide
Product Type Features Stud Size : 16
Body Features
- Compatible Conductor Material : Aluminum, Copper
- Conductor Type : Stranded, Solid, Sector, Round
- Primary Product Material : Aluminum, Copper
Dimensions
- Bolt Head Size (Across Flats) (MM) : 13
- Compatible Conductor Cross-Section Range (MMSQ) : 95 - 150
- Compatible Conductor Range (AWGKC) : 4/0 - 300
- Palm Hole Diameter : 13, 17
Electrical Characteristics
Operation/Application
- Mechanical Connector Product Type : Terminal Lug
Product Availability
- Product Availability : Worldwide
Product Type Features