TE Connectivity SMD Electronic Connector 5084618-3

Description
80 Pos 0.8mm Pitch Vertical Header, SMD, Gold/Tin Plated Product overview: 5084618-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5084618-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
80 Pos 0.8mm Pitch Vertical Header, SMD, Gold/Tin Plated Product overview: 5084618-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5084618-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
316-5084618-3
SMD Electronic Connector 316-5084618-3
80 Pos 0.8mm Pitch Vertical Header, SMD, Gold/Tin Plated Product overview: 5084618-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5084618-3 can be used for catalog matching and distributor lookup.

80 Pos 0.8mm Pitch Vertical Header, SMD, Gold/Tin Plated Product overview: 5084618-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5084618-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board to Board & Mezzanine Connectors - 5084618-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5084618-3
Board to Board & Mezzanine Connectors 5084618-3
0.8FH,R13H.5,080,30/ Sn,TR,SC

0.8FH,R13H.5,080,30/Sn,TR,SC

Buy Now
Rectangular Connectors - 5084618-3 - 811792-5084618-3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5084618-3
811792-5084618-3
Rectangular Connectors - 5084618-3 811792-5084618-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 811792-5084618-3 Packaging: Reel Number of Positions: 80 Pitch: 0.80mm Mounting Style: SMD Features: Board Guide Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Mated Stacking Heights: 13mm Height Above Board: 0.463" (11.75mm) Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 600 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 811792-5084618-3
Packaging: Reel
Number of Positions: 80
Pitch: 0.80mm
Mounting Style: SMD
Features: Board Guide
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0μin (0.76μm)
Mated Stacking Heights: 13mm
Height Above Board: 0.463" (11.75mm)
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 600
MSL Level: 1 (Unlimited)

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5084618-3
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5084618-3
CONN RCPT 80POS SMD GOLD

CONN RCPT 80POS SMD GOLD

Supplier's Site
0.8Fh,r13H.5,080,30/sn,tr,sc Amp - Te Connectivity - 19R0865 - Newark, An Avnet Company
Chicago, IL, United States
0.8Fh,r13H.5,080,30/sn,tr,sc Amp - Te Connectivity
19R0865
0.8Fh,r13H.5,080,30/sn,tr,sc Amp - Te Connectivity 19R0865
0.8FH,R13H.5,080,30/ SN,TR,SC

0.8FH,R13H.5,080,30/SN,TR,SC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-5084618-3 5084618-3 811792-5084618-3 5084618-3 19R0865
Product Name SMD Electronic Connector Board to Board & Mezzanine Connectors Rectangular Connectors - 5084618-3 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0.8Fh,r13H.5,080,30/sn,tr,sc Amp - Te Connectivity
Termination SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA 90° Plug - 110577 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details
Backplane Twinax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board to Board Connector; Coaxial Connector
View Details
Dubox ® - 10042626-307HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Geometry Right Angle
Voltage Rating 1000 volts
View Details
2 suppliers