TE Connectivity Ring Terminals 50845-2

Description
Body Features Product Weight (G) : 2.564 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 5.44 MM  [.214 INCH ] Compatible Insulation Diameter Range : 2.59 - 5.44 MM  [.102 - .214 INCH ] Product Length : 27.51 MM  [1.083 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 288 DEGC  [0 - 550 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight (G) : 2.564 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 5.44 MM  [.214 INCH ] Compatible Insulation Diameter Range : 2.59 - 5.44 MM  [.102 - .214 INCH ] Product Length : 27.51 MM  [1.083 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 288 DEGC  [0 - 550 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 50845-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
50845-2
Ring Terminals 50845-2
Body Features Product Weight (G) : 2.564 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 5.44 MM  [.214 INCH ] Compatible Insulation Diameter Range : 2.59 - 5.44 MM  [.102 - .214 INCH ] Product Length : 27.51 MM  [1.083 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 288 DEGC  [0 - 550 DEGF ]

Body Features


  • Product Weight (G) : 2.564

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Nickel

Dimensions


  • Compatible Insulation Diameter (Max) : 5.44 MM  [.214 INCH ]
  • Compatible Insulation Diameter Range : 2.59 - 5.44 MM  [.102 - .214 INCH ]
  • Product Length : 27.51 MM  [1.083 INCH ]
  • Stud Diameter : 5 MM  [.197 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 3 - 6
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 288 DEGC  [0 - 550 DEGF ]
Buy Now
Terminals - Ring Connectors - A136188-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A136188-ND
Terminals - Ring Connectors A136188-ND
CONN RING CIRC 10-12AWG #10

CONN RING CIRC 10-12AWG #10

Buy Now Datasheet
Ring Terminals - 7100249P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7100249P
Ring Terminals 7100249P
TE Connectivity 50845-2 Ring Terminal

TE Connectivity 50845-2 Ring Terminal

Supplier's Site
Ring Terminals - 7100249 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7100249
Ring Terminals 7100249
TE Connectivity 50845-2 Ring Terminal

TE Connectivity 50845-2 Ring Terminal

Supplier's Site
Ring Terminals - 1903842 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1903842
Ring Terminals 1903842
TE Connectivity 50845-2 Ring Terminal

TE Connectivity 50845-2 Ring Terminal

Supplier's Site
TERMINAL,PIDG TFL R 12-10 10 - 50845-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMINAL,PIDG TFL R 12-10 10
50845-2
TERMINAL,PIDG TFL R 12-10 10 50845-2
TERMINAL,PIDG TFL R 12-10 10

TERMINAL,PIDG TFL R 12-10 10

Buy Now
Sheung Wan, Hong Kong
Terminals
50845-2
Terminals 50845-2
Terminals #10 12-10 AWG RING

Terminals #10 12-10 AWG RING

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 50845-2 A136188-ND 7100249P 7100249 50845-2 50845-2
Product Name Ring Terminals Terminals - Ring Connectors Ring Terminals Ring Terminals TERMINAL,PIDG TFL R 12-10 10 Terminals
Material Nickel Copper Copper; Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Ring Terminals - 1-1377173-4 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
3 suppliers
Ring Terminals & Spade Terminals - 1-1627030-2 - TE Connectivity
Specs
Material Nickel
Features RoHS
North American 15 to 20 AWG
View Details