TE Connectivity Terminal, Ring Tongue, #10, Crimp Orange; Stud Size - Metric Amp - Te Connectivity 50836-1.

Description
TERMINAL, RING TONGUE, #10, CRIMP ORANGE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.4mm²; Product Range:STRATO-THERM Series; Insulator Colour:Orange; Connector Type:Ring Tongue RoHS Compliant: Yes
Description
TERMINAL, RING TONGUE, #10, CRIMP ORANGE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.4mm²; Product Range:STRATO-THERM Series; Insulator Colour:Orange; Connector Type:Ring Tongue RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #10, Crimp Orange; Stud Size - Metric Amp - Te Connectivity - 28AC9923 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp Orange; Stud Size - Metric Amp - Te Connectivity
28AC9923
Terminal, Ring Tongue, #10, Crimp Orange; Stud Size - Metric Amp - Te Connectivity 28AC9923
TERMINAL, RING TONGUE, #10, CRIMP ORANGE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.4mm²; Product Range:STRATO-THERM Series; Insulator Colour:Orange; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP ORANGE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.4mm²; Product Range:STRATO-THERM Series; Insulator Colour:Orange; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC9923
Product Name Terminal, Ring Tongue, #10, Crimp Orange; Stud Size - Metric Amp - Te Connectivity
Contact Size (AWG) ? to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1427-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Z1000 | Fiber-optic connector for Bus Coupler BK2xxx (Lightbus) -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details