TE Connectivity Ring Terminals 50831-1

Description
Body Features Product Weight (G) : .68 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter Range : .89 - 2.54 MM  [.035 - .1 INCH ] Product Length : 19.7 MM  [.775 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - .6 Wire Size (AWG) : 22 - 20 Wire Size (CMA) : 509 - 1290 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 288 DEGC  [0 - 550 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight (G) : .68 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter Range : .89 - 2.54 MM  [.035 - .1 INCH ] Product Length : 19.7 MM  [.775 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - .6 Wire Size (AWG) : 22 - 20 Wire Size (CMA) : 509 - 1290 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 288 DEGC  [0 - 550 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 50831-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
50831-1
Ring Terminals 50831-1
Body Features Product Weight (G) : .68 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter Range : .89 - 2.54 MM  [.035 - .1 INCH ] Product Length : 19.7 MM  [.775 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - .6 Wire Size (AWG) : 22 - 20 Wire Size (CMA) : 509 - 1290 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 288 DEGC  [0 - 550 DEGF ]

Body Features


  • Product Weight (G) : .68

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Nickel

Dimensions


  • Compatible Insulation Diameter (Max) : 2.54 MM  [.1 INCH ]
  • Compatible Insulation Diameter Range : .89 - 2.54 MM  [.035 - .1 INCH ]
  • Product Length : 19.7 MM  [.775 INCH ]
  • Stud Diameter : 3.68 MM  [.145 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .3 - .6
  • Wire Size (AWG) : 22 - 20
  • Wire Size (CMA) : 509 - 1290

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M3.5, #6
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 288 DEGC  [0 - 550 DEGF ]
Buy Now
Terminals - Ring Connectors - 50831-1-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
50831-1-ND
Terminals - Ring Connectors 50831-1-ND
CONN RING CIRC 20-22AWG #6 CRIMP

CONN RING CIRC 20-22AWG #6 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
50831-1
Terminals 50831-1
Terminals STRATOTHERM RING TONGUE TERMINAL

Terminals STRATOTHERM RING TONGUE TERMINAL

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 50831-1 50831-1-ND 50831-1
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Nickel Copper
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1377174-8 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Quick Disconnects - 1-1627057-9 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 1-104480-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 0641-1-20233 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details