TE Connectivity Stud Size - Metric Amp - Te Connectivity 50831-1.

Description
Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:20AWG; Conductor Area CSA:0.6mm²; Product Range:SOLISTRAND, STRATO-THERM Series; Insulator Colour:Green; Insulator Material:PTFE (Polytetrafluoroethy lene) RoHS Compliant: Yes
Description
Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:20AWG; Conductor Area CSA:0.6mm²; Product Range:SOLISTRAND, STRATO-THERM Series; Insulator Colour:Green; Insulator Material:PTFE (Polytetrafluoroethy lene) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Stud Size - Metric Amp - Te Connectivity - 16AC0736 - Newark, An Avnet Company
Chicago, IL, United States
Stud Size - Metric Amp - Te Connectivity
16AC0736
Stud Size - Metric Amp - Te Connectivity 16AC0736
Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:20AWG; Conductor Area CSA:0.6mm²; Product Range:SOLISTRAND, STRATO-THERM Series; Insulator Colour:Green; Insulator Material:PTFE (Polytetrafluoroethy lene) RoHS Compliant: Yes

Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:20AWG; Conductor Area CSA:0.6mm²; Product Range:SOLISTRAND, STRATO-THERM Series; Insulator Colour:Green; Insulator Material:PTFE (Polytetrafluoroethylene) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16AC0736
Product Name Stud Size - Metric Amp - Te Connectivity
Contact Size (AWG) ? to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Contacts - 1332 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers