TE Connectivity Ring Terminals 50829

Description
Body Features Product Weight (G) : 4.536 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 2.08 MM  [.082 INCH ] Compatible Insulation Diameter Range : .81 - 2.08 MM  [.032 - .082 INCH ] Product Length : 16.41 MM  [.646 INCH ] Stud Diameter : 3.02 MM  [.119 INCH ] Tongue Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : .12 - .24 Wire Size (AWG) : 26 - 24 Wire Size (CMA) : 238 - 475 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #4, M2.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 288 DEGC  [0 - 550 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight (G) : 4.536 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 2.08 MM  [.082 INCH ] Compatible Insulation Diameter Range : .81 - 2.08 MM  [.032 - .082 INCH ] Product Length : 16.41 MM  [.646 INCH ] Stud Diameter : 3.02 MM  [.119 INCH ] Tongue Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : .12 - .24 Wire Size (AWG) : 26 - 24 Wire Size (CMA) : 238 - 475 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #4, M2.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 288 DEGC  [0 - 550 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 50829 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
50829
Ring Terminals 50829
Body Features Product Weight (G) : 4.536 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 2.08 MM  [.082 INCH ] Compatible Insulation Diameter Range : .81 - 2.08 MM  [.032 - .082 INCH ] Product Length : 16.41 MM  [.646 INCH ] Stud Diameter : 3.02 MM  [.119 INCH ] Tongue Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : .12 - .24 Wire Size (AWG) : 26 - 24 Wire Size (CMA) : 238 - 475 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #4, M2.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 288 DEGC  [0 - 550 DEGF ]

Body Features


  • Product Weight (G) : 4.536

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Nickel

Dimensions


  • Compatible Insulation Diameter (Max) : 2.08 MM  [.082 INCH ]
  • Compatible Insulation Diameter Range : .81 - 2.08 MM  [.032 - .082 INCH ]
  • Product Length : 16.41 MM  [.646 INCH ]
  • Stud Diameter : 3.02 MM  [.119 INCH ]
  • Tongue Thickness : .5 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .12 - .24
  • Wire Size (AWG) : 26 - 24
  • Wire Size (CMA) : 238 - 475

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : #4, M2.5
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 288 DEGC  [0 - 550 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
50829
Terminals 50829
Terminals RING 26-24 AWG #4

Terminals RING 26-24 AWG #4

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 50829 50829
Product Name Ring Terminals Terminals
Material Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 100494-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
4 suppliers
Shielded Contacts - 029629-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Connector Contacts - 104505-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-1659254-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details