TE Connectivity Inductive Proximity Sensors 50750109-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Flat Configuration Features Electrical Connection : M12 Connector 4 Pin Number of Conductors : 4 Contact Features Switching Contact Type : NO + NC Dimensions Nominal Sensing Distance : 5 MM  [.197 INCH ] Standard Object Size : 18 x 18 MM  [.708 x .708 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Switching Frequency (Max) (HZ) : 500 Housing Features Housing Series : M Mechanical Attachment Mounting Alignment Type : Flush Operation/Applicatio n Electrical Configuration : DC - PNP Indicator Type : LED
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Flat Configuration Features Electrical Connection : M12 Connector 4 Pin Number of Conductors : 4 Contact Features Switching Contact Type : NO + NC Dimensions Nominal Sensing Distance : 5 MM  [.197 INCH ] Standard Object Size : 18 x 18 MM  [.708 x .708 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Switching Frequency (Max) (HZ) : 500 Housing Features Housing Series : M Mechanical Attachment Mounting Alignment Type : Flush Operation/Applicatio n Electrical Configuration : DC - PNP Indicator Type : LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 50750109-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
50750109-SE
Inductive Proximity Sensors 50750109-SE
Body Features Body Style : Plastic Flat Device Form Factor : Flat Configuration Features Electrical Connection : M12 Connector 4 Pin Number of Conductors : 4 Contact Features Switching Contact Type : NO + NC Dimensions Nominal Sensing Distance : 5 MM  [.197 INCH ] Standard Object Size : 18 x 18 MM  [.708 x .708 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Switching Frequency (Max) (HZ) : 500 Housing Features Housing Series : M Mechanical Attachment Mounting Alignment Type : Flush Operation/Applicatio n Electrical Configuration : DC - PNP Indicator Type : LED

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Flat

Configuration Features


  • Electrical Connection : M12 Connector 4 Pin
  • Number of Conductors : 4

Contact Features


  • Switching Contact Type : NO + NC

Dimensions


  • Nominal Sensing Distance : 5 MM  [.197 INCH ]
  • Standard Object Size : 18 x 18 MM  [.708 x .708 INCH ]

Electrical Characteristics


  • Supply Voltage (VDC) : 10 - 30
  • Supply Voltage Range (VDC) : 10 - 30
  • Switching Frequency (Max) (HZ) : 500

Housing Features


  • Housing Series : M

Mechanical Attachment


  • Mounting Alignment Type : Flush

Operation/Application


  • Electrical Configuration : DC - PNP
  • Indicator Type : LED
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 50750109-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.1970 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000331-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Capacitive Proximity Sensors - 5000001064-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switch Type Normally Open
Electrical Connection DC - PNP
View Details
Inductive Proximity Sensors - 5000000730-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Capacitive Proximity Sensors - 5000001067-SE - TE Connectivity
Specs
Operation Distance 0.3150 inch (8 mm)
Switch Type Normally Open
Electrical Connection DC - NPN
View Details