TE Connectivity Inductive Proximity Sensors 50750102-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Flat Jacket Material : PU Configuration Features Electrical Connection : Cable 2 m Number of Conductors : 2 Contact Features Switching Contact Type : NO Dimensions Nominal Sensing Distance : 5 MM  [.197 INCH ] Standard Object Size : 18 x 18 MM  [.708 x .708 INCH ] Electrical Characteristics Supply Voltage Range (VAC) : 20 - 250 Switching Frequency (Max) (HZ) : 500 Housing Features Housing Series : M Mechanical Attachment Mounting Alignment Type : Flush Operation/Applicatio n Electrical Configuration : AC Indicator Type : LED
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Flat Jacket Material : PU Configuration Features Electrical Connection : Cable 2 m Number of Conductors : 2 Contact Features Switching Contact Type : NO Dimensions Nominal Sensing Distance : 5 MM  [.197 INCH ] Standard Object Size : 18 x 18 MM  [.708 x .708 INCH ] Electrical Characteristics Supply Voltage Range (VAC) : 20 - 250 Switching Frequency (Max) (HZ) : 500 Housing Features Housing Series : M Mechanical Attachment Mounting Alignment Type : Flush Operation/Applicatio n Electrical Configuration : AC Indicator Type : LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 50750102-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
50750102-SE
Inductive Proximity Sensors 50750102-SE
Body Features Body Style : Plastic Flat Device Form Factor : Flat Jacket Material : PU Configuration Features Electrical Connection : Cable 2 m Number of Conductors : 2 Contact Features Switching Contact Type : NO Dimensions Nominal Sensing Distance : 5 MM  [.197 INCH ] Standard Object Size : 18 x 18 MM  [.708 x .708 INCH ] Electrical Characteristics Supply Voltage Range (VAC) : 20 - 250 Switching Frequency (Max) (HZ) : 500 Housing Features Housing Series : M Mechanical Attachment Mounting Alignment Type : Flush Operation/Applicatio n Electrical Configuration : AC Indicator Type : LED

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Flat
  • Jacket Material : PU

Configuration Features


  • Electrical Connection : Cable 2 m
  • Number of Conductors : 2

Contact Features


  • Switching Contact Type : NO

Dimensions


  • Nominal Sensing Distance : 5 MM  [.197 INCH ]
  • Standard Object Size : 18 x 18 MM  [.708 x .708 INCH ]

Electrical Characteristics


  • Supply Voltage Range (VAC) : 20 - 250
  • Switching Frequency (Max) (HZ) : 500

Housing Features


  • Housing Series : M

Mechanical Attachment


  • Mounting Alignment Type : Flush

Operation/Application


  • Electrical Configuration : AC
  • Indicator Type : LED
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 50750102-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.1970 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000618-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000005333-SE - TE Connectivity
Specs
Operation Distance 19.68 inch (500 mm)
Switch Type Normally Closed
View Details
Magnetic Proximity Sensors - 5000003094-SE - TE Connectivity
Specs
Switching Frequency 0.2000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000005363-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details