TE Connectivity Ring Terminals 50719

Description
Body Features Terminal & Contact Weight (G) : 7.044 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.05 MM  [.238 INCH ] Product Length : 35.94 MM  [1.415 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : 1.3 MM  [.051 INCH ] Wire Size (MMSQ) : 14 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-041 Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight (G) : 7.044 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.05 MM  [.238 INCH ] Product Length : 35.94 MM  [1.415 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : 1.3 MM  [.051 INCH ] Wire Size (MMSQ) : 14 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-041 Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 50719 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
50719
Ring Terminals 50719
Body Features Terminal & Contact Weight (G) : 7.044 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.05 MM  [.238 INCH ] Product Length : 35.94 MM  [1.415 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : 1.3 MM  [.051 INCH ] Wire Size (MMSQ) : 14 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-041 Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Terminal & Contact Weight (G) : 7.044

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 6.05 MM  [.238 INCH ]
  • Product Length : 35.94 MM  [1.415 INCH ]
  • Stud Diameter : 5 MM  [.197 INCH ]
  • Tongue Thickness : 1.3 MM  [.051 INCH ]
  • Wire Size (MMSQ) : 14
  • Wire Size (AWG) : 6
  • Wire Size (CMA) : 20800 - 33100

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : RING-041
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet
Terminals - 50719 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
50719
Terminals 50719
Terminals TERMINAL COPALUM6 10

Terminals TERMINAL COPALUM6 10

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 50719 50719
Product Name Ring Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100060-26 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details
Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Ring Terminals - 1-1377173-3 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers
Power Contacts - 1-163081-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details