TE Connectivity Heat Shrink Tubing 5070122027

Description
Body Features Color : Clear Flexibility : Flexible Fluid Type : Water, Aviation Fuel, Hydraulic Fluid Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 1220 MM  [48.031 INCH ] Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ] Recovered Inside Diameter (Max) : 25.4 MM  [1 INCH ] Recovered Wall Thickness (Nominal) : 1.14 MM  [.045 INCH ] Recovered Wall Thickness (Tolerance) : .36 MM  [.014 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Low Outgassing : No Product Source : US Packaging Features Packaging Method : Stick Product Availability Applicable Region : Global Product Type Features Product Family : RNF-100 Wall Type : Single Usage Conditions Flammability : Non-Flame-Retardant Fluid Resistance : Splash Protection Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 121 Resistant To : Fluids, Abrasion, Mechanical Damage, Strain Shrink Temperature (Min) (DEGC) : 95
Request a Quote
Description
Body Features Color : Clear Flexibility : Flexible Fluid Type : Water, Aviation Fuel, Hydraulic Fluid Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 1220 MM  [48.031 INCH ] Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ] Recovered Inside Diameter (Max) : 25.4 MM  [1 INCH ] Recovered Wall Thickness (Nominal) : 1.14 MM  [.045 INCH ] Recovered Wall Thickness (Tolerance) : .36 MM  [.014 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Low Outgassing : No Product Source : US Packaging Features Packaging Method : Stick Product Availability Applicable Region : Global Product Type Features Product Family : RNF-100 Wall Type : Single Usage Conditions Flammability : Non-Flame-Retardant Fluid Resistance : Splash Protection Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 121 Resistant To : Fluids, Abrasion, Mechanical Damage, Strain Shrink Temperature (Min) (DEGC) : 95
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 5070122027 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
5070122027
Heat Shrink Tubing 5070122027
Body Features Color : Clear Flexibility : Flexible Fluid Type : Water, Aviation Fuel, Hydraulic Fluid Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 1220 MM  [48.031 INCH ] Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ] Recovered Inside Diameter (Max) : 25.4 MM  [1 INCH ] Recovered Wall Thickness (Nominal) : 1.14 MM  [.045 INCH ] Recovered Wall Thickness (Tolerance) : .36 MM  [.014 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Low Outgassing : No Product Source : US Packaging Features Packaging Method : Stick Product Availability Applicable Region : Global Product Type Features Product Family : RNF-100 Wall Type : Single Usage Conditions Flammability : Non-Flame-Retardant Fluid Resistance : Splash Protection Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 121 Resistant To : Fluids, Abrasion, Mechanical Damage, Strain Shrink Temperature (Min) (DEGC) : 95

Body Features


  • Color : Clear
  • Flexibility : Flexible
  • Fluid Type : Water, Aviation Fuel, Hydraulic Fluid
  • Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Cut Length : 1220 MM  [48.031 INCH ]
  • Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ]
  • Recovered Inside Diameter (Max) : 25.4 MM  [1 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.14 MM  [.045 INCH ]
  • Recovered Wall Thickness (Tolerance) : .36 MM  [.014 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Low Outgassing : No
  • Product Source : US

Packaging Features


  • Packaging Method : Stick

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : RNF-100
  • Wall Type : Single

Usage Conditions


  • Flammability : Non-Flame-Retardant
  • Fluid Resistance : Splash Protection
  • Operating Temperature Range (DEGC) : -55 - 135
  • Recovery Temperature (DEGC) : 121
  • Resistant To : Fluids, Abrasion, Mechanical Damage, Strain
  • Shrink Temperature (Min) (DEGC) : 95
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 5070122027
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 011829-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0582484002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -70 to 105 C (-94 to 221 F)
View Details
shrink tube - 095445-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 071275-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details