Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Lubricating Oil, Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 12.7 MM [.5 INCH ] Product Length : 30 MM [1.181 INCH ] Recovered Inside Diameter (Max) : 6.4 MM [.252 INCH ] Recovered Wall Thickness (Nominal) : .65 MM [.026 INCH ] Recovered Wall Thickness (Tolerance) : .15 MM [.006 INCH ] Tubing Size Range : 6.4 - 12.7 MM [.252 - .5 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : .6
Industry Standards Flammability Test Method : ASTM D2671, Procedure B
Operation/Applicatio
n Mechanical Resistance : Strain Relief, Mechanical Damage, Fluids
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Box
Product Availability Applicable Region : EMEA, Asia
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -40 - 135 DEGC [-40 - 275 DEGF ] Recovery Temperature (DEGC) : 120 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Body Features
- Flexibility : Flexible
- Fluid Type : Hydraulic Fluid, Lubricating Oil, Gasoline
- Primary Product Color : Black
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 2:1
Dimensions
- Expanded Inside Diameter (Min) : 12.7 MM [.5 INCH ]
- Product Length : 30 MM [1.181 INCH ]
- Recovered Inside Diameter (Max) : 6.4 MM [.252 INCH ]
- Recovered Wall Thickness (Nominal) : .65 MM [.026 INCH ]
- Recovered Wall Thickness (Tolerance) : .15 MM [.006 INCH ]
- Tubing Size Range : 6.4 - 12.7 MM [.252 - .5 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : .6
Industry Standards
- Flammability Test Method : ASTM D2671, Procedure B
Operation/Application
- Mechanical Resistance : Strain Relief, Mechanical Damage, Fluids
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Packaging Features
Product Availability
- Applicable Region : EMEA, Asia
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Single Wall
Usage Conditions
- Operating Temperature Range : -40 - 135 DEGC [-40 - 275 DEGF ]
- Recovery Temperature (DEGC) : 120
- Shrink Temperature (Min) (DEGC) : 80
- Tubing Flammability Type : Flame-Retardant