TE Connectivity Heat Shrink Tubing 5069806057

Description
Body Features Flexibility : Flexible Fluid Type : Gasoline, Lubricating Oil, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 1.6 MM  [.063 INCH ] Product Length : 60 MM  [2.362 INCH ] Recovered Inside Diameter (Max) : .8 MM  [.031 INCH ] Recovered Wall Thickness (Nominal) : .45 MM  [.018 INCH ] Recovered Wall Thickness (Tolerance) : .12 MM  [.005 INCH ] Tubing Size Range : .8 - 1.6 MM  [.031 - .063 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D2671, Procedure B Operation/Applicatio n Mechanical Resistance : Strain Relief, Fluids, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Asia, EMEA Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 135 DEGC  [-40 - 275 DEGF ] Recovery Temperature (DEGC) : 120 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Fluid Type : Gasoline, Lubricating Oil, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 1.6 MM  [.063 INCH ] Product Length : 60 MM  [2.362 INCH ] Recovered Inside Diameter (Max) : .8 MM  [.031 INCH ] Recovered Wall Thickness (Nominal) : .45 MM  [.018 INCH ] Recovered Wall Thickness (Tolerance) : .12 MM  [.005 INCH ] Tubing Size Range : .8 - 1.6 MM  [.031 - .063 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D2671, Procedure B Operation/Applicatio n Mechanical Resistance : Strain Relief, Fluids, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Asia, EMEA Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 135 DEGC  [-40 - 275 DEGF ] Recovery Temperature (DEGC) : 120 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 5069806057 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
5069806057
Heat Shrink Tubing 5069806057
Body Features Flexibility : Flexible Fluid Type : Gasoline, Lubricating Oil, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 1.6 MM  [.063 INCH ] Product Length : 60 MM  [2.362 INCH ] Recovered Inside Diameter (Max) : .8 MM  [.031 INCH ] Recovered Wall Thickness (Nominal) : .45 MM  [.018 INCH ] Recovered Wall Thickness (Tolerance) : .12 MM  [.005 INCH ] Tubing Size Range : .8 - 1.6 MM  [.031 - .063 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D2671, Procedure B Operation/Applicatio n Mechanical Resistance : Strain Relief, Fluids, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Asia, EMEA Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 135 DEGC  [-40 - 275 DEGF ] Recovery Temperature (DEGC) : 120 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Gasoline, Lubricating Oil, Hydraulic Fluid
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 1.6 MM  [.063 INCH ]
  • Product Length : 60 MM  [2.362 INCH ]
  • Recovered Inside Diameter (Max) : .8 MM  [.031 INCH ]
  • Recovered Wall Thickness (Nominal) : .45 MM  [.018 INCH ]
  • Recovered Wall Thickness (Tolerance) : .12 MM  [.005 INCH ]
  • Tubing Size Range : .8 - 1.6 MM  [.031 - .063 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : ASTM D2671, Procedure B

Operation/Application


  • Mechanical Resistance : Strain Relief, Fluids, Mechanical Damage

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Asia, EMEA

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -40 - 135 DEGC  [-40 - 275 DEGF ]
  • Recovery Temperature (DEGC) : 120
  • Shrink Temperature (Min) (DEGC) : 80
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 5069806057
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0294356026 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 0442514004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 027138-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 005087-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details