Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer
Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes
Dimensions Compatible Cable Diameter (Max) : 14 MM , 16 MM , 20 MM , 22 MM , 18 MM [.78 INCH , .55 INCH , .71 INCH , .63 INCH , .86 INCH ] Compatible Cable Diameter Range : 12.2 - 27.2 MM [.48 - 1.071 INCH ]
Housing Features Body Orientation : Straight
Industry Standards Compatible With Approved Standards Products : MIS-34867, BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE, IEC 62329-3-102
Other Adhesive Code : 225 Molded Part Shape Code : 202
Usage Conditions Operating Temperature Range : -75 - 150 DEGC [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
TE Connectivity
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer
Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes
Dimensions Compatible Cable Diameter (Max) : 14 MM , 16 MM , 20 MM , 22 MM , 18 MM [.78 INCH , .55 INCH , .71 INCH , .63 INCH , .86 INCH ] Compatible Cable Diameter Range : 12.2 - 27.2 MM [.48 - 1.071 INCH ]
Housing Features Body Orientation : Straight
Industry Standards Compatible With Approved Standards Products : MIS-34867, BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE, IEC 62329-3-102
Other Adhesive Code : 225 Molded Part Shape Code : 202
Usage Conditions Operating Temperature Range : -75 - 150 DEGC [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer
Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes
Dimensions Compatible Cable Diameter (Max) : 14 MM , 16 MM , 20 MM , 22 MM , 18 MM [.78 INCH , .55 INCH , .71 INCH , .63 INCH , .86 INCH ] Compatible Cable Diameter Range : 12.2 - 27.2 MM [.48 - 1.071 INCH ]
Housing Features Body Orientation : Straight
Industry Standards Compatible With Approved Standards Products : MIS-34867, BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE, IEC 62329-3-102
Other Adhesive Code : 225 Molded Part Shape Code : 202
Usage Conditions Operating Temperature Range : -75 - 150 DEGC [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Body Features
Material Code : 25
Material Systems Code : 25
Primary Product Material : Fluid Resistant Modified Elastomer
Configuration Features
Adhesive Requirement : Adhesive Precoat
Lipped : Yes
Dimensions
Compatible Cable Diameter (Max) : 14 MM , 16 MM , 20 MM , 22 MM , 18 MM [.78 INCH , .55 INCH , .71 INCH , .63 INCH , .86 INCH ]
Compatible Cable Diameter Range : 12.2 - 27.2 MM [.48 - 1.071 INCH ]
Housing Features
Body Orientation : Straight
Industry Standards
Compatible With Approved Standards Products : MIS-34867, BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE, IEC 62329-3-102
Other
Adhesive Code : 225
Molded Part Shape Code : 202
Usage Conditions
Operating Temperature Range : -75 - 150 DEGC [-103 - 302 DEGF ]
Resistance Protection : Long-Term Fluid Exposure at High Temperatures