TE Connectivity Sockets for ICs, Transistors 506-AG12D-LF

Description
CONN IC DIP SOCKET 6POS TIN
Datasheet
Description
CONN IC DIP SOCKET 6POS TIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 506-AG12D-LF - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
506-AG12D-LF
Sockets for ICs, Transistors 506-AG12D-LF
CONN IC DIP SOCKET 6POS TIN

CONN IC DIP SOCKET 6POS TIN

Supplier's Site Datasheet
Dip Socket, 6 Position, Through Hole; No. Of Contacts Amp - Te Connectivity - 02M8666 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 6 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
02M8666
Dip Socket, 6 Position, Through Hole; No. Of Contacts Amp - Te Connectivity 02M8666
DIP SOCKET, 6 POSITION, THROUGH HOLE; No. of Contacts:6Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:500 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 6 POSITION, THROUGH HOLE; No. of Contacts:6Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:500 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 506-AG12D-LF 02M8666
Product Name Sockets for ICs, Transistors Dip Socket, 6 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCG-FB-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details