Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : >3:1
Dimensions Compatible Cable Diameter (Max) : 32 MM [1.259 INCH ] Compatible Cable Diameter (Min) : 17 MM [.669 INCH ] Expanded Inside Diameter (Min) : 54 MM [2.13 INCH ] Product Length : 1500 MM [59.055 INCH ] Recovered Inside Diameter (Max) : 15 MM [.59 INCH ] Recovered Wall Thickness (Max) (MM) : 2 Wall Thickness : Medium
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : IEC 60684-3-246, HD631.2, IEC 60684-3-247, IEC 60684-3-214
Mechanical Attachment Mechanical Reinforcement : No
Operation/Applicatio
n Marine-Offshore-Ship
building Certified : Yes Mechanical Resistance : Against Mechanical Impact or Damage Power Component Application Type : Underground Thermal Resistance : Applicable for High Temperatures, Applicable for Low Temperatures UV-Stabilized : Yes
Other Product Use : Cable Jacketing, Cable Jacket Repair
Product Availability Product Availability : Worldwide
Product Type Features Adhesive Coating : With Coating Style : Inline Installation Technology : Heat Shrink Power Cable Wrap Product Type : Sleeve Power Component Options : Channels & Clips Wall Style (Excluding Adhesive) : Single
Usage Conditions Environmental Resistance : Moisture, Contaminated Water, Rain, Weathering, Salt Water Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons
Body Features
- Flexibility : Semi-Rigid
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : >3:1
Dimensions
- Compatible Cable Diameter (Max) : 32 MM [1.259 INCH ]
- Compatible Cable Diameter (Min) : 17 MM [.669 INCH ]
- Expanded Inside Diameter (Min) : 54 MM [2.13 INCH ]
- Product Length : 1500 MM [59.055 INCH ]
- Recovered Inside Diameter (Max) : 15 MM [.59 INCH ]
- Recovered Wall Thickness (Max) (MM) : 2
- Wall Thickness : Medium
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : IEC 60684-3-246, HD631.2, IEC 60684-3-247, IEC 60684-3-214
Mechanical Attachment
- Mechanical Reinforcement : No
Operation/Application
- Marine-Offshore-Shipbuilding Certified : Yes
- Mechanical Resistance : Against Mechanical Impact or Damage
- Power Component Application Type : Underground
- Thermal Resistance : Applicable for High Temperatures, Applicable for Low Temperatures
- UV-Stabilized : Yes
Other
- Product Use : Cable Jacketing, Cable Jacket Repair
Product Availability
- Product Availability : Worldwide
Product Type Features
- Adhesive Coating : With
- Coating Style : Inline
- Installation Technology : Heat Shrink
- Power Cable Wrap Product Type : Sleeve
- Power Component Options : Channels & Clips
- Wall Style (Excluding Adhesive) : Single
Usage Conditions
- Environmental Resistance : Moisture, Contaminated Water, Rain, Weathering, Salt Water
- Flammability Performance : Non-Flame-Retardant
- Fluid Resistance Type : Transformer Oil, Hydrocarbons