TE Connectivity Heat Shrink Tubing 5059070009

Description
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Gasoline, Hydraulic Fluid Primary Product Color : Yellow Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 3 MM  [.118 INCH ] Product Length : 5 MM  [.197 INCH ] Recovered Inside Diameter (Max) : 1 MM  [.039 INCH ] Recovered Wall Thickness (Nominal) : .55 MM  [.022 INCH ] Recovered Wall Thickness (Tolerance) : .1 MM  [.003 INCH ] Tubing Size Range : 1 - 3 MM  [.039 - .118 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Strain Relief, Mechanical Damage, Fluids, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Bag/Box Printer/Label Features Marking Details : 1 Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 120 Resistance Properties : Splash Protection Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Gasoline, Hydraulic Fluid Primary Product Color : Yellow Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 3 MM  [.118 INCH ] Product Length : 5 MM  [.197 INCH ] Recovered Inside Diameter (Max) : 1 MM  [.039 INCH ] Recovered Wall Thickness (Nominal) : .55 MM  [.022 INCH ] Recovered Wall Thickness (Tolerance) : .1 MM  [.003 INCH ] Tubing Size Range : 1 - 3 MM  [.039 - .118 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Strain Relief, Mechanical Damage, Fluids, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Bag/Box Printer/Label Features Marking Details : 1 Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 120 Resistance Properties : Splash Protection Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 5059070009 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
5059070009
Heat Shrink Tubing 5059070009
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Gasoline, Hydraulic Fluid Primary Product Color : Yellow Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 3 MM  [.118 INCH ] Product Length : 5 MM  [.197 INCH ] Recovered Inside Diameter (Max) : 1 MM  [.039 INCH ] Recovered Wall Thickness (Nominal) : .55 MM  [.022 INCH ] Recovered Wall Thickness (Tolerance) : .1 MM  [.003 INCH ] Tubing Size Range : 1 - 3 MM  [.039 - .118 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Strain Relief, Mechanical Damage, Fluids, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Bag/Box Printer/Label Features Marking Details : 1 Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 120 Resistance Properties : Splash Protection Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Lubricating Oil, Gasoline, Hydraulic Fluid
  • Primary Product Color : Yellow
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Expanded Inside Diameter (Min) : 3 MM  [.118 INCH ]
  • Product Length : 5 MM  [.197 INCH ]
  • Recovered Inside Diameter (Max) : 1 MM  [.039 INCH ]
  • Recovered Wall Thickness (Nominal) : .55 MM  [.022 INCH ]
  • Recovered Wall Thickness (Tolerance) : .1 MM  [.003 INCH ]
  • Tubing Size Range : 1 - 3 MM  [.039 - .118 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : ASTM D876

Operation/Application


  • Mechanical Resistance : Strain Relief, Mechanical Damage, Fluids, Abrasion Resistant

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Bag/Box

Printer/Label Features


  • Marking Details : 1

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Recovery Temperature (DEGC) : 120
  • Resistance Properties : Splash Protection
  • Shrink Temperature (Min) (DEGC) : 80
  • Tubing Flammability Type : Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 5059070009
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 035377P008 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 083945-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing - 0021036014 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 055124-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details