Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Water, Aviation Fuel Primary Product Color : Blue Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 31.75 MM [1.25 INCH ] Recovered Inside Diameter (Max) : 15.88 MM [.625 INCH ] Recovered Wall Thickness (Nominal) : 1.01 MM [.04 INCH ] Recovered Wall Thickness (Tolerance) : .31 MM [.012 INCH ]
Electrical Characteristics Voltage (Max) (KV) : .6
Other Meets Low Outgassing Requirements : No Product Source : US
Packaging Features Packaging Method : Spool
Product Availability Applicable Region : Global
Product Type Features Product Family : RNF-100 Wall Type : Single
Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Abrasion, Mechanical Damage, Strain Relief Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95
Body Features
- Flexibility : Flexible
- Fluid Type : Hydraulic Fluid, Water, Aviation Fuel
- Primary Product Color : Blue
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 2:1
Dimensions
- Expanded Inside Diameter (Min) : 31.75 MM [1.25 INCH ]
- Recovered Inside Diameter (Max) : 15.88 MM [.625 INCH ]
- Recovered Wall Thickness (Nominal) : 1.01 MM [.04 INCH ]
- Recovered Wall Thickness (Tolerance) : .31 MM [.012 INCH ]
Electrical Characteristics
Other
- Meets Low Outgassing Requirements : No
- Product Source : US
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Product Family : RNF-100
- Wall Type : Single
Usage Conditions
- Fluid Resistance : Splash Protection
- Heat Shrink Tubing Flammability : Flame-Retardant
- Heat Shrink Tubing Resistance : Fluids, Abrasion, Mechanical Damage, Strain Relief
- Operating Temperature Range (DEGC) : -55 - 135
- Recovery Temperature (DEGC) : 121
- Shrink Temperature (Min) (DEGC) : 95