TE Connectivity Screw Connectors 5055558-4

Description
10 Pin Screw Terminal, Power Tap 6-32 Through Hole
Request a Quote Datasheet
Description
10 Pin Screw Terminal, Power Tap 6-32 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Connectors - A144489-ND - DigiKey
Thief River Falls, MN, United States
Screw Connectors
A144489-ND
Screw Connectors A144489-ND
10 Pin Screw Terminal, Power Tap 6-32 Through Hole

10 Pin Screw Terminal, Power Tap 6-32 Through Hole

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-5055558-4
Electronic Connector 392-5055558-4
Power Tap Copper Alloy 11.18mm Tin Carton Product overview: 5055558-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-5055558-4 can be used for catalog matching and distributor lookup.

Power Tap Copper Alloy 11.18mm Tin Carton Product overview: 5055558-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-5055558-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Tap Connector, 10 Position, Through Hole; No. Of Contacts Amp - Te Connectivity - 16M3981 - Newark, An Avnet Company
Chicago, IL, United States
Power Tap Connector, 10 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
16M3981
Power Tap Connector, 10 Position, Through Hole; No. Of Contacts Amp - Te Connectivity 16M3981
POWER TAP CONNECTOR, 10 POSITION, THROUGH HOLE; No. of Contacts:10Contacts; Product Range:-; Connector Mounting:PCB Mount; Contact Termination Type:Press Fit; Pitch Spacing:2.54mm; Gender:-; Contact Gender:-; Connector Shell Size:- RoHS Compliant: Yes

POWER TAP CONNECTOR, 10 POSITION, THROUGH HOLE; No. of Contacts:10Contacts; Product Range:-; Connector Mounting:PCB Mount; Contact Termination Type:Press Fit; Pitch Spacing:2.54mm; Gender:-; Contact Gender:-; Connector Shell Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A144489-ND 392-5055558-4 16M3981
Product Name Screw Connectors Electronic Connector Power Tap Connector, 10 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
Mounting Through Hole PCB Mount
Unlock Full Specs
to access all available technical data