Body Features Terminal Profile : Standard
Configuration Features Number of Positions : 10 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 37.8 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : .5 MICM , 3.04 MICM [120 MICIN , 20 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : .5 - 3.04 MICM [20 - 120 MICIN ]
Dimensions PCB Thickness (Recommended) : 1.57 - 3.18 MM [.062 - .125 INCH ] Product Length : 11.17 MM [.44 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ]
Mechanical Attachment Thread Size : 6-32
Packaging Features Packaging Method : Carton
Product Type Features Footprint : 7.62 x 2.54 MM [.3 x .1 INCH ] Power Terminal Type : Power Tap Terminal
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Termination Method to Wire & Cable : Tap Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Terminal Profile : Standard
Configuration Features Number of Positions : 10 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 37.8 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : .5 MICM , 3.04 MICM [120 MICIN , 20 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : .5 - 3.04 MICM [20 - 120 MICIN ]
Dimensions PCB Thickness (Recommended) : 1.57 - 3.18 MM [.062 - .125 INCH ] Product Length : 11.17 MM [.44 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ]
Mechanical Attachment Thread Size : 6-32
Packaging Features Packaging Method : Carton
Product Type Features Footprint : 7.62 x 2.54 MM [.3 x .1 INCH ] Power Terminal Type : Power Tap Terminal
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Termination Method to Wire & Cable : Tap Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Body Features Terminal Profile : Standard
Configuration Features Number of Positions : 10 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 37.8 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : .5 MICM , 3.04 MICM [120 MICIN , 20 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : .5 - 3.04 MICM [20 - 120 MICIN ]
Dimensions PCB Thickness (Recommended) : 1.57 - 3.18 MM [.062 - .125 INCH ] Product Length : 11.17 MM [.44 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ]
Mechanical Attachment Thread Size : 6-32
Packaging Features Packaging Method : Carton
Product Type Features Footprint : 7.62 x 2.54 MM [.3 x .1 INCH ] Power Terminal Type : Power Tap Terminal
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Termination Method to Wire & Cable : Tap Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Body Features
Terminal Profile : Standard
Configuration Features
Number of Positions : 10
PCB Mount Orientation : Vertical
Contact Features
Contact Base Material : Copper Alloy
Contact Current Rating (Max) (AMP) : 37.8
Contact Fabrication : Stamped & Formed
Contact Mating Area Plating Material : Tin (Sn)
Contact Mating Area Plating Material Finish : Matte
Contact Mating Area Plating Material Thickness : .5 MICM , 3.04 MICM [120 MICIN , 20 MICIN ]
PCB Contact Termination Area Plating Material : Tin
PCB Contact Termination Area Plating Material Finish : Matte
PCB Contact Termination Area Plating Material Thickness : .5 - 3.04 MICM [20 - 120 MICIN ]
Dimensions
PCB Thickness (Recommended) : 1.57 - 3.18 MM [.062 - .125 INCH ]
Product Length : 11.17 MM [.44 INCH ]
Housing Features
Centerline (Pitch) : 2.54 MM [.1 INCH ]
Mechanical Attachment
Thread Size : 6-32
Packaging Features
Packaging Method : Carton
Product Type Features
Footprint : 7.62 x 2.54 MM [.3 x .1 INCH ]
Power Terminal Type : Power Tap Terminal
Termination Features
Product Terminates To : Printed Circuit Board
Termination Method to PCB : Through Hole - Press-Fit
Termination Method to Wire & Cable : Tap Screw
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]