TE Connectivity Screw Connectors 5055557-4

Description
10 Pin Screw Terminal, Power Tap 6-32 Through Hole
Request a Quote Datasheet
Description
10 Pin Screw Terminal, Power Tap 6-32 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Connectors - 5055557-4-ND - DigiKey
Thief River Falls, MN, United States
Screw Connectors
5055557-4-ND
Screw Connectors 5055557-4-ND
10 Pin Screw Terminal, Power Tap 6-32 Through Hole

10 Pin Screw Terminal, Power Tap 6-32 Through Hole

Buy Now Datasheet
Singapore
25A Electronic Connector
392-5055557-4
25A Electronic Connector 392-5055557-4
25A Nylon Terminal Block, 10 Pos, Straight, Press-Fit Product overview: 5055557-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 25A, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-5055557-4 can be used for catalog matching and distributor lookup.

25A Nylon Terminal Block, 10 Pos, Straight, Press-Fit Product overview: 5055557-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 25A, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-5055557-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Tap Connector, 10 Position, Through Hole; No. Of Contacts Amp - Te Connectivity - 42K6961 - Newark, An Avnet Company
Chicago, IL, United States
Power Tap Connector, 10 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
42K6961
Power Tap Connector, 10 Position, Through Hole; No. Of Contacts Amp - Te Connectivity 42K6961
POWER TAP CONNECTOR, 10 POSITION, THROUGH HOLE; No. of Contacts:10Contacts; Product Range:-; Connector Mounting:PCB Mount; Contact Termination Type:Press Fit; Pitch Spacing:2.54mm; Gender:-; Contact Gender:Pin; Connector Shell Size:-RoHS Compliant: Yes

POWER TAP CONNECTOR, 10 POSITION, THROUGH HOLE; No. of Contacts:10Contacts; Product Range:-; Connector Mounting:PCB Mount; Contact Termination Type:Press Fit; Pitch Spacing:2.54mm; Gender:-; Contact Gender:Pin; Connector Shell Size:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5055557-4-ND 392-5055557-4 42K6961
Product Name Screw Connectors 25A Electronic Connector Power Tap Connector, 10 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
Mounting Through Hole PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50021-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NC2-FL2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Headers, Receptacles, Female Sockets - A3220-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Mounting PC Mount
View Details