TE Connectivity Heat Shrink Tubing 5054164023

Description
Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, Hydraulic Fluid, Water Primary Product Color : Brown Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 9.5 MM  [.375 INCH ] Recovered Inside Diameter (Max) : 4.74 MM  [.187 INCH ] Recovered Wall Thickness (Nominal) : .64 MM  [.025 INCH ] Recovered Wall Thickness (Tolerance) : .15 MM  [.006 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Product Family : RNF-100 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Strain Relief, Abrasion, Fluids Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, Hydraulic Fluid, Water Primary Product Color : Brown Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 9.5 MM  [.375 INCH ] Recovered Inside Diameter (Max) : 4.74 MM  [.187 INCH ] Recovered Wall Thickness (Nominal) : .64 MM  [.025 INCH ] Recovered Wall Thickness (Tolerance) : .15 MM  [.006 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Product Family : RNF-100 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Strain Relief, Abrasion, Fluids Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 5054164023 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
5054164023
Heat Shrink Tubing 5054164023
Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, Hydraulic Fluid, Water Primary Product Color : Brown Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 9.5 MM  [.375 INCH ] Recovered Inside Diameter (Max) : 4.74 MM  [.187 INCH ] Recovered Wall Thickness (Nominal) : .64 MM  [.025 INCH ] Recovered Wall Thickness (Tolerance) : .15 MM  [.006 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Product Family : RNF-100 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Strain Relief, Abrasion, Fluids Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95

Body Features


  • Flexibility : Flexible
  • Fluid Type : Aviation Fuel, Hydraulic Fluid, Water
  • Primary Product Color : Brown
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 9.5 MM  [.375 INCH ]
  • Recovered Inside Diameter (Max) : 4.74 MM  [.187 INCH ]
  • Recovered Wall Thickness (Nominal) : .64 MM  [.025 INCH ]
  • Recovered Wall Thickness (Tolerance) : .15 MM  [.006 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Spool

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : RNF-100
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Mechanical Damage, Strain Relief, Abrasion, Fluids
  • Operating Temperature Range (DEGC) : -55 - 135
  • Recovery Temperature (DEGC) : 121
  • Shrink Temperature (Min) (DEGC) : 95
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 5054164023
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 013750-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 049611-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Wraps - 070003-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 074594-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details