TE Connectivity Heat Shrink Tubing 5053442033

Description
Body Features Color : Black Flexibility : Flexible Fluid Type : Hydraulic Fluid, Water, Aviation Fuel, Lubricating Oil Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 1220 MM  [48.031 INCH ] Expanded Inside Diameter (Min) : 76.2 MM  [3 INCH ] Recovered Inside Diameter (Max) : 38.1 MM  [1.5 INCH ] Recovered Wall Thickness (Nominal) : 1.27 MM  [.05 INCH ] Recovered Wall Thickness (Tolerance) : .41 MM  [.016 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Low Outgassing : No Product Source : US Packaging Features Packaging Method : Stick Product Availability Applicable Region : Global Product Type Features Product Family : RNF-100 Wall Type : Single Usage Conditions Flammability : Flame-Retardant Fluid Resistance : Splash Protection Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 121 Resistant To : Strain, Abrasion, Fluids, Mechanical Damage Shrink Temperature (Min) (DEGC) : 95
Request a Quote
Description
Body Features Color : Black Flexibility : Flexible Fluid Type : Hydraulic Fluid, Water, Aviation Fuel, Lubricating Oil Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 1220 MM  [48.031 INCH ] Expanded Inside Diameter (Min) : 76.2 MM  [3 INCH ] Recovered Inside Diameter (Max) : 38.1 MM  [1.5 INCH ] Recovered Wall Thickness (Nominal) : 1.27 MM  [.05 INCH ] Recovered Wall Thickness (Tolerance) : .41 MM  [.016 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Low Outgassing : No Product Source : US Packaging Features Packaging Method : Stick Product Availability Applicable Region : Global Product Type Features Product Family : RNF-100 Wall Type : Single Usage Conditions Flammability : Flame-Retardant Fluid Resistance : Splash Protection Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 121 Resistant To : Strain, Abrasion, Fluids, Mechanical Damage Shrink Temperature (Min) (DEGC) : 95
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 5053442033 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
5053442033
Heat Shrink Tubing 5053442033
Body Features Color : Black Flexibility : Flexible Fluid Type : Hydraulic Fluid, Water, Aviation Fuel, Lubricating Oil Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 1220 MM  [48.031 INCH ] Expanded Inside Diameter (Min) : 76.2 MM  [3 INCH ] Recovered Inside Diameter (Max) : 38.1 MM  [1.5 INCH ] Recovered Wall Thickness (Nominal) : 1.27 MM  [.05 INCH ] Recovered Wall Thickness (Tolerance) : .41 MM  [.016 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Low Outgassing : No Product Source : US Packaging Features Packaging Method : Stick Product Availability Applicable Region : Global Product Type Features Product Family : RNF-100 Wall Type : Single Usage Conditions Flammability : Flame-Retardant Fluid Resistance : Splash Protection Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 121 Resistant To : Strain, Abrasion, Fluids, Mechanical Damage Shrink Temperature (Min) (DEGC) : 95

Body Features


  • Color : Black
  • Flexibility : Flexible
  • Fluid Type : Hydraulic Fluid, Water, Aviation Fuel, Lubricating Oil
  • Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Cut Length : 1220 MM  [48.031 INCH ]
  • Expanded Inside Diameter (Min) : 76.2 MM  [3 INCH ]
  • Recovered Inside Diameter (Max) : 38.1 MM  [1.5 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.27 MM  [.05 INCH ]
  • Recovered Wall Thickness (Tolerance) : .41 MM  [.016 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Low Outgassing : No
  • Product Source : US

Packaging Features


  • Packaging Method : Stick

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : RNF-100
  • Wall Type : Single

Usage Conditions


  • Flammability : Flame-Retardant
  • Fluid Resistance : Splash Protection
  • Operating Temperature Range (DEGC) : -55 - 135
  • Recovery Temperature (DEGC) : 121
  • Resistant To : Strain, Abrasion, Fluids, Mechanical Damage
  • Shrink Temperature (Min) (DEGC) : 95
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 5053442033
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0546232001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 040291-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 015283-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 018671-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers