TE Connectivity Heat Shrink Tubing 5053374008

Description
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Gasoline, Hydraulic Fluid, Water Primary Product Color : Blue Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 38 MM  [1.496 INCH ] Recovered Inside Diameter (Max) : 19 MM  [.748 INCH ] Recovered Wall Thickness (Nominal) : 1 MM  [.039 INCH ] Recovered Wall Thickness (Tolerance) : .4 MM  [.016 INCH ] Tubing Size Range : 19 - 38 MM  [.748 - 1.496 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Strain Relief, Fluids, Mechanical Damage, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic, China Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Gasoline, Hydraulic Fluid, Water Primary Product Color : Blue Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 38 MM  [1.496 INCH ] Recovered Inside Diameter (Max) : 19 MM  [.748 INCH ] Recovered Wall Thickness (Nominal) : 1 MM  [.039 INCH ] Recovered Wall Thickness (Tolerance) : .4 MM  [.016 INCH ] Tubing Size Range : 19 - 38 MM  [.748 - 1.496 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Strain Relief, Fluids, Mechanical Damage, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic, China Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 5053374008 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
5053374008
Heat Shrink Tubing 5053374008
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Gasoline, Hydraulic Fluid, Water Primary Product Color : Blue Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 38 MM  [1.496 INCH ] Recovered Inside Diameter (Max) : 19 MM  [.748 INCH ] Recovered Wall Thickness (Nominal) : 1 MM  [.039 INCH ] Recovered Wall Thickness (Tolerance) : .4 MM  [.016 INCH ] Tubing Size Range : 19 - 38 MM  [.748 - 1.496 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Strain Relief, Fluids, Mechanical Damage, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic, China Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Lubricating Oil, Gasoline, Hydraulic Fluid, Water
  • Primary Product Color : Blue
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 38 MM  [1.496 INCH ]
  • Recovered Inside Diameter (Max) : 19 MM  [.748 INCH ]
  • Recovered Wall Thickness (Nominal) : 1 MM  [.039 INCH ]
  • Recovered Wall Thickness (Tolerance) : .4 MM  [.016 INCH ]
  • Tubing Size Range : 19 - 38 MM  [.748 - 1.496 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : ASTM D876

Operation/Application


  • Mechanical Resistance : Strain Relief, Fluids, Mechanical Damage, Abrasion Resistant

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic, China

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Recovery Temperature (DEGC) : 121
  • Shrink Temperature (Min) (DEGC) : 95
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 5053374008
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 021879-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 015283-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 096673N003 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 003819-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers