TE Connectivity ™ Heat Shrink Tubing - 505334M188 505334M188

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004525-505334M188 Color: Black Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): 505334M188RNF-100-1- 1/2-BKSPCS5004; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004525-505334M188 Color: Black Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): 505334M188RNF-100-1- 1/2-BKSPCS5004; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 505334M188 - 1004525-505334M188 - Win Source Electronics
Laguna Hills, CA, United States
Heat Shrink Tubing - 505334M188
1004525-505334M188
Heat Shrink Tubing - 505334M188 1004525-505334M188
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004525-505334M188 Color: Black Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): 505334M188RNF-100-1- 1/2-BKSPCS5004; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004525-505334M188
Color: Black
Categories: Heat Shrink Tubing
Alternative Parts (Cross-Reference): 505334M188RNF-100-1-1/2-BKSPCS5004;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1004525-505334M188
Product Name Heat Shrink Tubing - 505334M188
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
4 Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Connector Type Standard
View Details
H07 V-K Fine Wire Stranded - 86023370 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details