Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, Hydraulic Fluid, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1
Dimensions Cut Length : 50 MM [1.969 INCH ] Expanded Inside Diameter (Min) : 19.05 MM [.75 INCH ] Recovered Inside Diameter (Max) : 9.5 MM [.374 INCH ] Recovered Wall Thickness (Nominal) : .76 MM [.03 INCH ] Recovered Wall Thickness (Tolerance) : .15 MM [.006 INCH ]
Electrical Characteristics Voltage (Max) (KV) : .6
Other Meets Low Outgassing Requirements : No Product Source : US
Packaging Features Packaging Method : Piece
Product Availability Applicable Region : Global
Product Type Features Product Family : RNF-100 Wall Type : Single
Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Mechanical Damage, Fluids, Strain Relief Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95
Body Features
- Flexibility : Flexible
- Fluid Type : Aviation Fuel, Hydraulic Fluid, Water
- Primary Product Color : Black
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 2:1
Dimensions
- Cut Length : 50 MM [1.969 INCH ]
- Expanded Inside Diameter (Min) : 19.05 MM [.75 INCH ]
- Recovered Inside Diameter (Max) : 9.5 MM [.374 INCH ]
- Recovered Wall Thickness (Nominal) : .76 MM [.03 INCH ]
- Recovered Wall Thickness (Tolerance) : .15 MM [.006 INCH ]
Electrical Characteristics
Other
- Meets Low Outgassing Requirements : No
- Product Source : US
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Product Family : RNF-100
- Wall Type : Single
Usage Conditions
- Fluid Resistance : Splash Protection
- Heat Shrink Tubing Flammability : Flame-Retardant
- Heat Shrink Tubing Resistance : Abrasion, Mechanical Damage, Fluids, Strain Relief
- Operating Temperature Range (DEGC) : -55 - 135
- Recovery Temperature (DEGC) : 121
- Shrink Temperature (Min) (DEGC) : 95